EN
  • EN
  • DE

V18MLE0603WTX2698

Part No V18MLE0603WTX2698
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer Littelfuse Inc.
Win Source Part Number 407375-V18MLE0603WTX2698
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian V18MLE0603WTX2698 CAD Model

Description

The V18MLE0603WTX2698 is a multilayer varistor (MLV) from Littelfuse designed for transient voltage suppression, particularly in sensitive electronic circuits. Part of the MLE series, it offers ESD protection in a compact 0603 package, making it suitable for space-constrained applications. These varistors are widely used in portable devices and other applications where transient threats are common.

Applications:

  • Portable Electronics: Smartphones, tablets, and other mobile devices.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • Data and Communication Lines: Protection of data ports, USB ports, and antenna lines.
  • Automotive Electronics: Protecting automotive control units and sensors.
  • General Electronics: Surge protection for various electronic circuits.

Features:

  • Compact 0603 Package: Small size for high-density PCB designs.
  • Multilayer Construction: Provides enhanced surge handling capability.
  • Fast Response Time: Clamps transient voltages quickly to protect sensitive components.
  • Low Clamping Voltage: Limits the voltage seen by protected components during a surge event.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Effective ESD Protection: Prevents damage to sensitive ICs and components from electrostatic discharge.
  • Improved System Reliability: Reduces the risk of equipment failure due to transient voltage events.
  • Extended Product Lifespan: Protects against premature aging and degradation of components.
  • Space-Saving Design: Allows for smaller and more compact product designs.
  • Cost-Effective Solution: Provides a cost-efficient means of protecting electronic circuits.

Additional Details:

The V18MLE0603WTX2698 is rated for a maximum working voltage of 18V. Its surge current capability depends on the waveform and number of applied surges. The operating temperature range is typically between -55°C and +125°C. These varistors are surface mounted using reflow soldering techniques. Datasheets from Littelfuse provide detailed specifications, including capacitance, leakage current, and clamping voltage characteristics. The multilayer construction allows for a higher energy absorption capability compared to single-layer varistors in a similar package size. The part is designed to meet industry standards for ESD protection, such as IEC 61000-4-2.

You May Also Be Interested in

Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
Lowest to $61.1769
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess