EN
  • EN
  • DE

V0603MHS12NH

Part No V0603MHS12NH
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Description VARISTOR 55V 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Energy 0.015J
Number of Circuits 1
Maximum AC Volts 14VAC
Maximum DC Volts 18VDC
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Surface Mount, MLCV
Dimension 0603 (1608 Metric)
Win Source Part Number 036189-V0603MHS12NH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V0603MHS12NH CAD Model

Description

The V0603MHS12NH is a Multilayer High Surge (MHS) Varistor from Littelfuse Inc., specifically designed for transient voltage suppression (TVS) in electronic circuits. This component provides essential protection against electrostatic discharge (ESD), lightning strikes, and other transient voltage events that can damage sensitive electronic equipment. Its compact size and surface-mount design make it ideal for a wide range of applications requiring robust overvoltage protection without significant board space consumption.

Applications

  • Portable Electronics: Protects smartphones, tablets, and other handheld devices from ESD.
  • LED Lighting: Safeguards LED drivers and lighting systems from voltage surges.
  • Industrial Equipment: Provides overvoltage protection for control systems and sensors.
  • Telecommunications: Protects network interfaces and communication lines from transient events.
  • Automotive Electronics: Offers surge protection for automotive control units and electronic modules.

Features

  • Multilayer Construction: Enables high surge current handling in a small form factor.
  • Fast Response Time: Rapidly clamps transient voltages to safeguard sensitive components.
  • Low Clamping Voltage: Limits voltage across protected devices during surge events.
  • Surface-Mount Package: Facilitates automated assembly and compact product designs.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Enhanced Circuit Protection: Prevents damage to electronic circuits from voltage transients.
  • Improved System Reliability: Reduces equipment downtime and maintenance costs by minimizing component failures.
  • Compact Design: Allows integration into space-constrained electronic applications.
  • Cost-Effective Solution: Provides reliable surge protection at a competitive price point.
  • Compliance with Standards: Ensures adherence to relevant safety and performance requirements.

Additional Details

The V0603MHS12NH is characterized by its ability to absorb significant energy from transient events while maintaining a low clamping voltage. Its multilayer construction enhances its surge current capability, making it suitable for demanding applications. The surface-mount package simplifies the manufacturing process and allows for high-density board layouts. For detailed electrical specifications, surge current ratings, and other technical information, refer to the official Littelfuse datasheet for this specific part number. The varistor is designed to provide long-term reliability and performance in a variety of operating conditions.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Panasonic
Lowest to $0.0381
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0793 $50.3555
1,540+ $0.0651 $100.2540
2,380+ $0.0631 $150.1780
3,280+ $0.0610 $200.0800
4,240+ $0.0590 $250.1600
5,675+ $0.0529 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,888 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess