EN
  • EN
  • DE

SP1326-01LTG

Part No SP1326-01LTG
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 6VWM 15.5VC SOD523 / 15.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Littelfuse Inc.
Series SP1326, SPA®
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V (Max)
Voltage - Breakdown (Min) 7.8V (Typ)
Voltage - Clamping (Max) @ Ipp 15.5V (Typ)
Current - Peak Pulse (10/1000µs) 4A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names F10717DKR,F10717CT,-SP1326-01LTG,F10717TR
Standard Package 5,000
Win Source Part Number 959434-SP1326-01LTG
Ultra Librarian 3D Model Ultra Librarian SP1326-01LTG CAD Model

Description

The Littelfuse Inc. SP1326-01LTG is a Zener diode that is used for general purpose applications. It is packaged in tape and reel and has one bidirectional channel. The diode has a voltage reverse standoff of 6V (max) and a voltage breakdown of 7.8V (typ). It has a voltage clamping of 15.5V (typ) @ Ipp. The diode has a capacitance of 15pF @ 1MHz and a current peak pulse of 4A (8/20µs). It is mountable on a surface using SMD (SMT) technology. The diode is 5,000 in standard package and is available in SC-79, SOD-523 package/case. It has a temperature range of -40°C to 125°C (TA) and is EAR99 compliant. The diode is in the category of circuit protection and is also available in alternative parts with cross-reference.

    You May Also Be Interested in

    Toshiba Semiconductor and Storage
    TVS DIODE 12VWM 33VC USM
    Lowest to $0.2911
    Micro Commercial Co
    ESD,5V,SOD-523
    Lowest to $0.9896
    Nexperia USA Inc.
    MMBZ33VAL-Q/SOT23/TO-236AB
    Lowest to $1.4553
    Littelfuse Inc.
    24V 30KV SOT23-3L DIODE ARRAY
    Lowest to $0.7277
    MICROSS/On Semiconductor
    TVS DIODE 40VWM 64.5VC SMB
    Lowest to $0.3784
    Nexperia USA Inc.
    MMBZ15VAL-Q/SOT23/TO-236AB
    Lowest to $0.5094
    Nexperia USA Inc.
    PESD24VL1BA-Q/SOD323/SOD2
    Lowest to $0.2911
    Diodes Incorporated
    GENERAL PROTECTION PP SOD323 T&R
    Lowest to $0.8797
    Littelfuse Inc.
    TVS DIODE 33VWM 53.3VC DO214AB
    Lowest to $2.6195

    Top Sellers

    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    335+ $0.1494 $50.0490
    820+ $0.1226 $100.5320
    1,265+ $0.1187 $150.1555
    1,745+ $0.1149 $200.5005
    2,255+ $0.1111 $250.5305
    3,015+ $0.0996 $300.2940
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 4,630 pieces
    MOQ: 335 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess