The SMF14A is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). This compact device provides robust overvoltage protection in a small form factor, making it ideal for applications where space is limited.
Applications:
- Protection of I/O Interfaces
- Mobile Devices
- Networking and Telecommunications Equipment
- Consumer Electronics
- Industrial Controls
Features:
- Surface Mount Package
- Low Profile
- Fast Response Time
- Glass Passivated Junction
- Excellent Clamping Capability
- Compliant with industry standards such as RoHS
Benefits:
- Enhanced Protection: Provides reliable protection against voltage transients, safeguarding sensitive electronic components.
- Compact Size: The small surface mount package allows for easy integration into space-constrained designs.
- Improved Reliability: Reduces the risk of damage from ESD and other voltage surges, enhancing the overall reliability of the electronic system.
- Cost-Effective: Offers a cost-effective solution for protecting electronic circuits from overvoltage events.
- Fast Response: Quickly clamps voltage spikes, preventing them from reaching downstream components.
Additional Details:
The SMF14A has a standoff voltage of 14V and a peak pulse power of 200W. It features a unidirectional configuration. The operating temperature range is typically -55°C to +150°C. The device is commonly available in an SOD-123FL package. The SMF series from Littelfuse are known for their robust construction and consistent performance, making them a popular choice for circuit protection applications. It also offers a low incremental surge resistance and excellent clamping capability.