EN
  • EN
  • DE

SMDM200-02

Part No SMDM200-02
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190875-SMDM200-02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMDM200-02 CAD Model

Description

The SMDM200-02 is a high-power TVS (Transient Voltage Suppression) diode array manufactured by Littelfuse. It is specifically designed to protect sensitive electronic components from damage caused by high-energy transient events such as lightning surges, inductive load switching, and electrostatic discharge (ESD). This particular model is designed to protect two lines.

Applications

  • Industrial Power Supplies: Protects power supplies in industrial equipment from voltage surges.
  • Telecom Equipment: Safeguards telecom equipment from lightning strikes and other transient events.
  • Outdoor Lighting: Provides surge protection for outdoor lighting systems, such as LED streetlights.
  • Medical Equipment: Protects sensitive medical devices from voltage transients.
  • Renewable Energy Systems: Used in solar inverters and other renewable energy equipment to protect against surges.

Features

  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across the protected lines during transient events.
  • Fast Response Time: Quickly responds to transient events, ensuring effective protection.
  • 2-Line Protection: Protects two independent lines.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Enhanced System Reliability: Protects sensitive components from high-energy transient events, improving the overall reliability of the electronic system.
  • Reduced Downtime: Minimizes the risk of equipment failure caused by surges, reducing downtime and maintenance costs.
  • Improved System Performance: Prevents voltage spikes from disrupting system operation.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from high-energy surges.
  • Simplified Circuit Design: Easy to implement and requires minimal external components.

Additional Details

The SMDM200-02 features a specific standoff voltage and surge current capability (refer to the datasheet for precise values). It comes in a surface-mount package, facilitating automated assembly. It is crucial to consult the Littelfuse datasheet for complete specifications and application guidelines, including derating curves and recommended operating conditions.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,413 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess