EN
  • EN
  • DE

SMDJ14C-001T13

Part No SMDJ14C-001T13
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328855-SMDJ14C-001T13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMDJ14C-001T13 CAD Model

Description

The SMDJ14C-001T13 is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This specific model is a unidirectional TVS diode, meaning it provides protection for positive polarity transients.

Applications

  • I/O Interface Protection: Protecting I/O ports and interfaces from ESD and voltage surges.
  • Power Line Protection: Providing surge protection for power lines and power supplies.
  • Data Line Protection: Safeguarding data lines in communication equipment from transient voltage events.
  • Automotive Electronics: Protecting sensitive automotive electronic components from voltage transients.
  • Industrial Equipment: Providing surge protection for industrial control systems and equipment.

Features

  • Unidirectional Protection: Provides protection for positive polarity transients.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage.
  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, improving overall system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure caused by surges, reducing downtime and maintenance costs.
  • Improved System Performance: By preventing transient voltage spikes, the TVS diode helps maintain stable system performance.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from voltage surges.
  • Easy Implementation: Simple to integrate into circuit designs.

Additional Details

The SMDJ14C-001T13 has a standoff voltage of 14V and is designed to handle a specific peak pulse power dissipation (check the datasheet for the exact value). The "SMDJ" indicates the package type, and the "C" indicates a unidirectional device. The "-001T13" is a specific identifier. It's crucial to refer to the Littelfuse datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess