EN
  • EN
  • DE

SMD1812P160TS-1.6A

Part No SMD1812P160TS-1.6A
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328737-SMD1812P160TS-1.6A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1812P160TS-1.6A CAD Model

Description

The SMD1812P160TS-1.6A from Littelfuse is a PolySwitch resettable fuse designed for surface mounting. It's engineered to provide reliable overcurrent protection for a broad spectrum of electronic applications. This device automatically resets after a fault condition is cleared, eliminating the need for manual fuse replacement.

Applications

  • Power Banks: Overcurrent protection for power bank charging and discharging circuits.
  • Wireless Routers: Safeguards the internal components of wireless routers.
  • Security Systems: Protects security cameras and alarm systems from electrical faults.
  • Point-of-Sale (POS) Systems: Provides overcurrent protection for POS terminals.

Features

  • Surface Mount Device (SMD): Allows for efficient and automated assembly processes.
  • Resettable Fuse: Eliminates the need for fuse replacement after a fault condition.
  • Compact 1812 Package: Offers a small footprint for space-constrained designs.
  • Fast Trip Time: Quickly interrupts the circuit during an overcurrent event.
  • 1.6A Hold Current: Provides a specific level of overcurrent protection.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components.
  • Reduced Downtime: Automatically resets, minimizing equipment downtime and maintenance costs.
  • Space-Saving Design: Allows for integration into densely populated circuit boards.
  • Improved Reliability: Resettable functionality enhances overall system reliability.
  • Cost-Effective Solution: Eliminates the need for fuse replacement.

Additional Details

The SMD1812P160TS-1.6A is a PPTC (Polymeric Positive Temperature Coefficient) resettable fuse. The '1812' indicates the physical dimensions of the device. The 1.6A specifies the hold current. The 'TS' likely denotes a specific trip characteristic or performance parameter. The trip current, voltage rating, and other key parameters should be considered for selecting the appropriate fuse. Refer to the official Littelfuse datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess