EN
  • EN
  • DE

SMD1210P110TFT

Part No SMD1210P110TFT
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190812-SMD1210P110TFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1210P110TFT CAD Model

Description

The Littelfuse SMD1210P110TFT is a PolySwitch resettable fuse designed for surface mounting. It's engineered to provide overcurrent protection in a variety of electronic applications. As a member of the PolySwitch family, it uses PPTC (Polymeric Positive Temperature Coefficient) technology for reliable and predictable circuit protection.

Applications:

  • USB ports: Protection for USB devices and hosts.
  • Power supply protection: Prevents damage from overcurrent conditions in power supplies.
  • Portable electronics: Used in smartphones, tablets, and other portable devices.
  • Game consoles: Protects sensitive components from electrical faults.
  • General electronic devices: Suitable for various applications requiring overcurrent protection.

Features:

  • Surface mount device (SMD): Designed for easy and efficient automated assembly.
  • 1210 package size: Compact footprint suitable for space-constrained applications.
  • Resettable fuse: Automatically resets after the overcurrent condition is removed.
  • Fast trip time: Provides quick response to overcurrent events.
  • Low resistance: Minimal impact on circuit performance during normal operation.
  • Agency approvals: UL, CSA, and TUV recognized for safety and reliability.

Benefits:

  • Overcurrent protection: Protects electronic circuits from damage due to excessive current.
  • Reduced warranty claims: Improves product reliability and reduces returns due to electrical faults.
  • Increased product lifespan: Safeguards sensitive components, extending the life of the product.
  • Simplified maintenance: Eliminates the need for manual fuse replacement.
  • Minimized downtime: Quick recovery after a fault event allows for continuous operation.

Additional Details:

The SMD1210P110TFT has a hold current (IHOLD) of 1.1A and a trip current (ITRIP) of 2.2A. The maximum voltage rating is 30V. The operating temperature range is -40°C to +85°C. The 1210 package indicates the physical dimensions of the device: 12 (length) x 10 (width) in mils. Littelfuse PolySwitch devices utilize a polymeric material that changes resistance based on temperature caused by overcurrent. During an overcurrent event, the device's resistance increases rapidly, limiting current flow and protecting the circuit. Once the fault is cleared, the device cools, and its resistance returns to a low level, allowing the circuit to resume normal operation. The 'TFT' suffix typically indicates tape and reel packaging, as well as specific electrical characteristics or testing parameters.

You May Also Be Interested in

Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,957 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess