EN
  • EN
  • DE

SMD1210P070TS

Part No SMD1210P070TS
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190811-SMD1210P070TS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1210P070TS CAD Model

Description

The Littelfuse SMD1210P070TS is a PolySwitch resettable fuse designed for surface mounting. These devices provide overcurrent protection for electronic circuits. It is part of the PolySwitch family of PPTC (Polymeric Positive Temperature Coefficient) devices, which are known for their reliable and predictable performance in protecting against fault conditions.

Applications:

  • USB power protection
  • HDMI source protection
  • Power ports
  • Game console protection
  • General electronics

Features:

  • Surface mount packaging: Suitable for automated assembly.
  • Compact size: 1210 footprint allows for use in space-constrained applications.
  • Resettable functionality: Returns to a low-resistance state after the fault is cleared.
  • Fast trip time: Quickly responds to overcurrent events.
  • Low profile: Minimizes the overall height of the component on the PCB.
  • Agency recognition: UL, CSA, and TUV approved for safety and reliability.

Benefits:

  • Circuit protection: Prevents damage to sensitive electronic components from overcurrent conditions.
  • Reduced warranty costs: Enhanced protection leads to fewer product returns due to electrical faults.
  • Improved product reliability: Provides consistent and reliable overcurrent protection.
  • Simplified design: Resettable functionality eliminates the need for manual fuse replacement.
  • Increased uptime: Quick recovery after a fault helps minimize downtime.

Additional Details:

The SMD1210P070TS has a hold current (IHOLD) of 0.7A and a trip current (ITRIP) of 1.4A. The maximum voltage is 30V. This device operates over a temperature range of -40°C to +85°C. The 1210 package refers to the physical dimensions of the component: 12 (length) x 10 (width) in mils. Littelfuse PolySwitch devices are manufactured using a polymeric material that changes resistance in response to temperature increases caused by overcurrent. When an overcurrent event occurs, the device's resistance rapidly increases, limiting the current flow and protecting the circuit. Once the fault condition is removed, the device cools down and its resistance returns to its normal low level, allowing the circuit to resume operation. The 'TS' suffix typically indicates tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 10A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess