EN
  • EN
  • DE

SMD1206P200TF

Part No SMD1206P200TF
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328657-SMD1206P200TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1206P200TF CAD Model

Description

The SMD1206P200TF is a PolySwitch resettable fuse from Littelfuse Inc., designed to protect electronic circuits from overcurrent faults. It is a surface-mount device (SMD) with a compact 1206 footprint, making it suitable for space-constrained applications. The resettable functionality eliminates the need for manual fuse replacement, reducing maintenance and downtime.

Applications

  • Power Supplies: Overcurrent protection in power supplies for various electronic devices.
  • Industrial Control Systems: Protecting control circuits from electrical surges.
  • Security Systems: Ensuring reliable operation of security equipment.
  • Lighting Systems: Protecting LED drivers and other lighting components.
  • Instrumentation Equipment: Circuit protection in measurement and control devices.

Features

  • Surface Mount Device: Designed for automated assembly on PCBs.
  • 1206 Package Size: Small footprint for high-density circuit boards.
  • Resettable Fuse: Automatically resets after an overcurrent event is cleared.
  • Fast Trip Time: Quickly responds to overcurrent conditions.
  • Low Resistance: Minimizes voltage drop during normal operation.
  • RoHS Compliant: Compliant with environmental regulations for hazardous substances.

Benefits

  • Circuit Protection: Prevents damage to sensitive electronic components.
  • Reduced Maintenance: Eliminates the need for fuse replacement.
  • Improved System Reliability: Ensures continuous operation even after a fault.
  • Lower Downtime: Minimizes disruptions due to overcurrent events.
  • Space Saving: Compact size allows for efficient use of PCB space.

Additional Details

The SMD1206P200TF has a hold current (Ih) of 2.0 A and a trip current (It) of 4.0 A. It is rated for a maximum voltage of 6 VDC and a maximum interrupt current of 40 A. The operating temperature range is from -40°C to +85°C. The PolySwitch device uses a polymeric positive temperature coefficient (PPTC) material that increases its resistance significantly when an overcurrent event occurs, limiting the current flow and protecting the circuit. Once the overcurrent condition is resolved and the device cools down, the PPTC material returns to its low resistance state, allowing the circuit to resume normal operation.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0636 $50.2440
1,920+ $0.0522 $100.2240
2,965+ $0.0506 $150.0290
4,090+ $0.0489 $200.0010
5,290+ $0.0473 $250.2170
7,080+ $0.0424 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess