EN
  • EN
  • DE

SMD050-2018-2

Part No SMD050-2018-2
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190775-SMD050-2018-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD050-2018-2 CAD Model

Description

The SMD050-2018-2 is a surface-mount Polymeric Positive Temperature Coefficient (PPTC) resettable fuse manufactured by Littelfuse. It provides overcurrent and short-circuit protection for electronic circuits. Under normal operating conditions, the device exhibits low resistance. However, when an overcurrent condition occurs, the PPTC heats up, causing a rapid increase in resistance that limits the current flow, protecting downstream components.

Applications

  • USB Port Protection
  • Portable Electronics
  • Battery Chargers
  • Power Cords
  • Disk Drives
  • Game Consoles

Features

  • Surface Mount Design: Facilitates automated assembly and efficient PCB utilization.
  • Resettable Functionality: Eliminates the need for manual fuse replacement; the device resets automatically upon fault removal.
  • Fast Trip Time: Quickly responds to overcurrent events to minimize potential damage.
  • Compact Size: Allows for use in space-constrained applications.
  • Solid State Construction: Provides reliable overcurrent protection.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Protects electronic equipment from damage due to overcurrent and short circuits.
  • Reduces equipment downtime and maintenance costs.
  • Increases product reliability and lifespan.
  • Provides a cost-effective overcurrent protection solution.
  • Simplifies design and manufacturing processes.

Additional Details

The SMD050-2018-2 features a hold current of 0.5A and trips at a higher current level (consult the Littelfuse datasheet for specific trip current values). It is essential to consult the Littelfuse datasheet to obtain precise information regarding the operating voltage, trip time characteristics, and other relevant electrical parameters. The device operates by transitioning from a low-resistance state to a high-resistance state when the current exceeds the trip current threshold. Once the overcurrent condition is removed and the device cools down, it returns to its low-resistance state, allowing normal circuit operation to resume. The '2018' designation refers to the device's dimensions (20 mils x 18 mils). Typical operating temperature range: -40°C to +85°C.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess