EN
  • EN
  • DE

SMBJ400CA

Part No SMBJ400CA
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description Silicon Avalanche Diodes - 600W Surface Mount Transient Voltage Supressors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series SMBJ
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 400V
Minimum Breakdown Voltage 447V
Maximum Clamping Voltage 648V
Current - Peak Pulse (10/1000μs) 900mA
Power - Peak Pulse 600W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AA, SMB
Manufacturer Package DO-214AA (SMBJ)
Win Source Part Number 1251489-SMBJ400CA
Manufacturer Homepage www.littelfuse.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ400CA CAD Model

Description

The SMBJ400CA is a transient voltage suppression (TVS) diode from Littelfuse, designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It is a surface-mount device with a compact SMB (DO-214AA) package, making it suitable for high-density circuit board applications. This TVS diode provides bidirectional protection, clamping voltage spikes to a safe level, thereby preventing damage to downstream components.

Applications

  • Protection of I/O Interfaces
  • Protection of VCC Bus
  • Industrial Equipment
  • Telecom Equipment
  • Consumer Electronics
  • Surge Protection
  • ESD Protection

Features

  • Bidirectional TVS Diode
  • Stand-off Voltage (VRWM): 400 V
  • Breakdown Voltage (VBR): 444 V to 492 V
  • Clamping Voltage (VC): 648 V
  • Peak Pulse Power (PPPM): 600 W
  • Low Incremental Surge Resistance
  • Excellent Clamping Capability
  • Typical IR less than 1 μA above VRWM
  • Meets MSL Level 1, per J-STD-020
  • Lead (Pb)-free and RoHS compliant
  • Operating Temperature: -55°C to +150°C

Benefits

  • Effective Transient Protection: Clamps voltage spikes quickly and effectively, protecting sensitive components from damage.
  • Bidirectional Capability: Provides protection against both positive and negative voltage transients.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Compact Size: SMB package allows for use in space-constrained applications.
  • Low Leakage Current: Minimizes power loss during normal operation.
  • High Reliability: Robust design ensures reliable performance in harsh environments.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.

Additional Details

The SMBJ400CA is designed to respond rapidly to transient voltage events, diverting excess current away from protected components. Its low incremental surge resistance minimizes the voltage overshoot during clamping, providing enhanced protection. The device is suitable for protecting various electronic circuits, including data lines, power supplies, and control lines. The SMB package offers excellent thermal performance, allowing for efficient heat dissipation. The SMBJ400CA is an ideal solution for ensuring the reliability and longevity of electronic equipment exposed to high voltage transients, specifically for applications requiring a stand-off voltage of 400V.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0988 $50.3880
1,235+ $0.0811 $100.1585
1,910+ $0.0786 $150.1260
2,635+ $0.0760 $200.2600
3,405+ $0.0735 $250.2675
4,555+ $0.0659 $300.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess