EN
  • EN
  • DE

SGT3100SCT

Part No SGT3100SCT
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (S)
Description Silicon Protection Circuits - Surface Mount SurgectorTM Transient Voltage Suppressors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 320466-SGT3100SCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGT3100SCT CAD Model

Description

The SGT3100SCT is a robust Silicon Protection Array (SPA®) from Littelfuse Inc., designed to safeguard sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device provides a low clamping voltage and low capacitance, making it well-suited for protecting high-speed data lines and other sensitive circuits.

Applications:

  • Protection for high-speed data interfaces like USB, HDMI, and Ethernet.
  • Protection of antenna lines in wireless communication devices.
  • Safeguarding I/O ports in microcontrollers and other digital circuits.
  • Protection for medical equipment interfaces.
  • Protection for industrial control systems.

Features:

  • Low clamping voltage to protect downstream components from overvoltage stress.
  • Low capacitance minimizes signal degradation, ensuring signal integrity.
  • Robust ESD protection, exceeding industry standards.
  • Small footprint package for space-constrained applications.
  • Low leakage current, ensuring minimal power consumption.

Benefits:

  • Increased system reliability by preventing damage from ESD, EFT, and surge events.
  • Improved signal integrity in high-speed data interfaces.
  • Reduced board space requirements due to its compact size.
  • Lower power consumption.
  • Compliance with industry safety standards.

Additional Details:

The SGT3100SCT is available in a small SOT-23 package, making it easy to integrate into existing designs. Its low capacitance and low clamping voltage are critical for protecting sensitive circuits from damage caused by electrostatic discharge and other transient voltage events. The device is designed to meet or exceed industry standards for ESD protection, ensuring that it can withstand the harsh conditions found in many electronic applications. Its low leakage current contributes to overall system power efficiency. The SGT3100SCT effectively diverts transient overvoltage events away from the protected circuit, clamping the voltage to a safe level. This prevents damage to sensitive components and helps to maintain the overall reliability of the system.

The specific trigger voltage, clamping voltage, and capacitance values will vary depending on the specific model and application. Refer to the Littelfuse datasheet for detailed specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5872 $60.6976
19+ $6.2255 $118.2845
29+ $6.0309 $174.8961
40+ $5.8364 $233.4560
52+ $5.6419 $293.3788
69+ $5.0582 $349.0158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess