EN
  • EN
  • DE

SG300Q

Part No SG300Q
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 300V 1KA SURFACE MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage - DC Spark Over (Nom) 300V
Impulse Discharge Current (8/20μs) 1000A (1kA)
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Dimension 1812 (4532 Metric)
Win Source Part Number 112531-SG300Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG300Q CAD Model

Description

The SG300Q is a Surge Guard device manufactured by Littelfuse, designed to protect sensitive electronic equipment from transient voltage surges. These surges can originate from various sources, including lightning strikes, inductive load switching, and electrostatic discharge (ESD). The SG300Q provides robust protection by clamping the voltage to a safe level, preventing damage to downstream components.

Applications

  • Telecom Equipment: Protection of telephone lines and networking devices from lightning and ESD.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs) and other sensitive control equipment.
  • Medical Devices: Ensuring reliable operation of critical medical electronics by protecting against voltage surges.
  • Consumer Electronics: Protecting televisions, computers, and other home appliances.
  • Security Systems: Providing surge protection for alarm systems and surveillance equipment.

Features

  • Low Clamping Voltage: Provides effective voltage limiting to protect sensitive circuits.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Reacts quickly to transient voltage events.
  • Bidirectional Protection: Offers protection against both positive and negative surges.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced Equipment Reliability: Prevents damage from voltage surges, extending the lifespan of electronic devices.
  • Reduced Downtime: Minimizes disruptions caused by surge-related failures.
  • Cost Savings: Avoids the expense of repairing or replacing damaged equipment.
  • Improved Safety: Protects users from potential hazards associated with surge events.
  • Easy Integration: Simple to incorporate into existing circuit designs.

Additional Details

The SG300Q typically comes in a small surface-mount package. It is designed to handle multiple surge events and provides reliable protection over a wide operating temperature range. The specific clamping voltage and surge current ratings can be found in the Littelfuse datasheet. The bidirectional protection capability makes it suitable for applications where surge polarity may vary. This device is a crucial component in ensuring the reliable operation of electronic equipment in environments prone to voltage surges. Proper application and installation, according to the manufacturer's specifications, are essential to achieve optimal performance and protection.

You May Also Be Interested in

Littelfuse Inc.
GDT 75V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 420V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 800V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 400V 2.5KA 2 POLE SMD
Lowest to $0.5013
Bourns Inc.
GDT 230V 10KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 470V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 3500V 1.5KA 2 POLE TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess