EN
  • EN
  • DE

S4008R

Part No S4008R
Manufacturer Littelfuse Inc.
Catalog SCRs - Single
Description SCR 400V 8A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 400 V 8 A Standard Recovery Through Hole TO-220 Non-Isolated Tab
Manufacturer Littelfuse Inc.
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-3
Case / Package TO-220 Non-Isolated Tab
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932790-S4008R
Ultra Librarian 3D Model Ultra Librarian S4008R CAD Model

Description

The S4008R is a silicon controlled rectifier (SCR) from Littelfuse Inc., designed for various switching and control applications. SCRs are semiconductor devices that act as switches, controlling the flow of current in a circuit. The S4008R is known for its robust performance and reliability in handling high voltage and current.

Applications

  • Motor control
  • Phase control
  • Lighting control
  • Voltage regulation
  • Solid-state relays

Features

  • High surge current capability
  • High blocking voltage
  • Glass passivated junction
  • High reliability
  • Sensitive gate triggering

Benefits

  • Efficient control of AC power
  • Protection against overvoltage and overcurrent
  • Long-term reliability in demanding environments
  • Easy triggering with low gate current
  • Enhanced system safety

Detailed Specifications

The S4008R features a repetitive peak off-state voltage (VDRM) and repetitive peak reverse voltage (VRRM) of 400V. It has an on-state current (IT(RMS)) rating of 8A. The surge current capability (ITSM) can reach up to 80A. The gate trigger current (IGT) is typically around 200 μA. It comes in a TO-220 package, suitable for heat dissipation.

The high surge current capability allows the SCR to withstand transient current spikes without failure, making it suitable for applications with frequent inrush currents. The high blocking voltage ensures that the SCR can block high voltages when in the off-state. The glass passivated junction enhances the SCR's reliability and stability under high-temperature conditions. The sensitive gate triggering allows the SCR to be easily triggered with a low gate current, simplifying the driving circuitry.

In summary, the S4008R is a robust and reliable SCR suitable for a wide range of power control applications. Its high surge current capability, high blocking voltage, and sensitive gate triggering make it a cost-effective solution for controlling AC power in demanding environments.

You May Also Be Interested in

Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Microchip Technology
SCR
Lowest to $98.9197

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7260 $68.6300
11+ $11.2624 $123.8864
16+ $10.9113 $174.5808
22+ $10.5590 $232.2980
29+ $10.2067 $295.9943
38+ $9.1511 $347.7418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess