EN
  • EN
  • DE

RYC8635-1M

Part No RYC8635-1M
Manufacturer Littelfuse Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 185107-RYC8635-1M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RYC8635-1M CAD Model

Description

The RYC8635-1M is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse Inc. It's engineered to safeguard sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • Data lines in communication systems
  • I/O ports in microcontrollers and processors
  • Keypads and displays in electronic devices
  • Power supply protection
  • Automotive electronic control units (ECUs)

Features

  • Low clamping voltage
  • Fast response time
  • High surge capability
  • Compact size
  • AEC-Q101 qualified (for automotive applications)

Benefits

  • Provides effective protection against ESD, EFT, and surge transients.
  • Maintains signal integrity due to low clamping voltage.
  • Extends the lifespan and enhances the reliability of protected components.
  • Space-saving design facilitates integration into densely populated circuit boards.
  • Suitable for use in harsh automotive environments due to AEC-Q101 qualification.

The RYC8635-1M offers excellent transient voltage protection with its fast response time and high surge capability. It quickly clamps overvoltage events to a safe level, preventing damage to downstream circuitry. The low clamping voltage ensures minimal stress on the protected components, while the small footprint enables its use in compact electronic devices. This TVS diode is designed to divert transient currents away from sensitive circuits, providing reliable protection against ESD and other transient threats.

Technical Specifications (Typical):

  • Reverse Standoff Voltage: Varies by model (e.g., 5V, 12V, 24V)
  • Clamping Voltage: Varies by model (e.g., 7V, 18V, 36V)
  • Peak Pulse Current: Varies by model (e.g., 8A, 15A, 30A)
  • Capacitance: Typically very low (e.g., < 1pF)
  • Operating Temperature: -55°C to +125°C
  • Package: Typically a small surface-mount package (e.g., SOD-323, SOT-23)

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess