EN
  • EN
  • DE

RF2146-000

Part No RF2146-000
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description Ptc Reset Fuse 48V 160MA 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 963680-RF2146-000
Categories PTC Resettable Fuses
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF2146-000 CAD Model

Description

The RF2146-000 is a resettable fuse, specifically a PolySwitch PPTC (Polymeric Positive Temperature Coefficient) device manufactured by Littelfuse. These devices are designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the device's resistance increases dramatically, limiting the current flow and preventing damage to the protected circuit.

Applications

  • USB port protection
  • Battery packs
  • Game consoles
  • Portable electronics
  • General electronic equipment

Features

  • Resettable overcurrent protection
  • Solid-state design
  • Low profile
  • Fast trip time
  • RoHS compliant

Benefits

  • Provides reliable overcurrent protection
  • Resets automatically after the fault is cleared
  • Eliminates the need for manual fuse replacement
  • Helps to prevent damage to electronic components
  • Reduces warranty costs

Additional Details

The RF2146-000 is available in a surface-mount package. The hold current (Ihold) and trip current (Itrip) are key parameters that define the device's performance. Ihold is the maximum current the device can carry without tripping, while Itrip is the current at which the device will trip and limit the current flow. The trip time depends on the magnitude of the overcurrent. After the overcurrent condition is removed, the device cools down and its resistance returns to its normal low value, allowing the circuit to resume operation. PPTC devices are typically non-flammable and do not produce sparks when they trip. The operating temperature range and specific electrical characteristics should be verified in the Littelfuse datasheet. The device's compact size allows for easy integration into densely populated circuit boards. Proper selection of the PPTC device based on the circuit's operating current and fault current is crucial for optimal protection. The Littelfuse PolySwitch series provides a wide range of PPTC devices to meet various application requirements.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess