EN
  • EN
  • DE

RF1344-000

Part No RF1344-000
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC Resettable Fuse 0.16A(hold) 0.45A(trip) 8VDC 10A 0.5W 0.3s 1.1Ohm SMD Solder Pad 1206 T/R Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081533-RF1344-000
Categories PTC Resettable Fuses
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF1344-000 CAD Model

Description

The Littelfuse RF1344-000 is a resettable fuse, also known as a PolySwitch device, designed to protect electronic circuits from overcurrent conditions. This device is typically used in applications where a circuit needs to be protected from damage caused by excessive current flow due to faults, overloads, or short circuits. Once the fault is cleared, the fuse automatically resets, allowing the circuit to resume normal operation.

Applications

  • USB Ports: Protects USB ports in computers, laptops, and other electronic devices.
  • Battery Packs: Used in battery packs to prevent overcurrent damage during charging and discharging.
  • Power Supplies: Integrated into power supplies to safeguard against overloads and short circuits.
  • Industrial Equipment: Employed in industrial control systems and machinery to protect sensitive electronic components.

Features

  • Resettable Functionality: Automatically resets after the overcurrent condition is removed.
  • Low Resistance: Offers minimal resistance during normal operation, minimizing power loss.
  • Fast Trip Time: Quickly interrupts the circuit during an overcurrent event, protecting sensitive components.
  • Compact Size: Enables easy integration into space-constrained designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Overcurrent Protection: Protects electronic circuits from damage caused by excessive current.
  • Automatic Reset: Eliminates the need to replace fuses manually after an overcurrent event.
  • Improved Reliability: Enhances the reliability and longevity of electronic devices.
  • Cost Savings: Reduces maintenance costs by eliminating the need for fuse replacements.
  • Design Flexibility: Compact size and various mounting options enable versatile design possibilities.

Additional Details

The Littelfuse RF1344-000 operates based on the principle of positive temperature coefficient (PTC). During normal operation, the device has low resistance. When an overcurrent condition occurs, the device heats up, causing its resistance to increase sharply, thus limiting the current flow. Once the fault is cleared and the device cools down, its resistance returns to its normal low level, allowing the circuit to resume operation. Proper selection of the device is crucial to ensure adequate protection without nuisance tripping. The datasheet should be consulted to determine the appropriate device for the specific application requirements, including voltage, current, and trip time characteristics.

You May Also Be Interested in

Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1231 $50.4710
995+ $0.1010 $100.4950
1,535+ $0.0979 $150.2765
2,115+ $0.0947 $200.2905
2,735+ $0.0915 $250.2525
3,655+ $0.0821 $300.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess