EN
  • EN
  • DE

RF1181-000

Part No RF1181-000
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 24V 750MA 1812
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8533.21.0090
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931949-RF1181-000
Ultra Librarian 3D Model Ultra Librarian RF1181-000 CAD Model

Description

The RF1181-000 is a resettable fuse (PPTC) manufactured by Littelfuse Inc. This device is designed to protect electronic circuits from damage caused by overcurrent conditions. PPTC devices, or polymeric positive temperature coefficient devices, act as a self-resetting fuse. Under normal operating conditions, they exhibit a low resistance. When an overcurrent event occurs, the device heats up, causing a significant increase in resistance, which limits the current flow and protects downstream components. Once the fault is cleared and the power is removed, the device cools down and returns to its low-resistance state, allowing the circuit to resume normal operation.

Applications:

  • USB ports
  • HDMI ports
  • Power supplies
  • Portable devices
  • Automotive electronics

Features:

  • Resettable overcurrent protection
  • Compact form factor
  • Low initial resistance
  • Fast response time to overcurrent events
  • RoHS compliant

Benefits:

  • Provides reliable and repeatable overcurrent protection
  • Eliminates the need for manual fuse replacement, reducing downtime
  • Increases product lifespan and reliability
  • Cost-effective solution for circuit protection
  • Enhances safety by preventing thermal runaway

Additional Details:

The RF1181-000 has a hold current (Ih) of 1.1A and a trip current (It) of 2.2A. It is rated for a maximum voltage of 30V. The device's typical resistance is approximately 0.04 Ohms. The operating temperature range is -40°C to +85°C. PPTC resettable fuses are commonly employed in various electronic devices to protect sensitive components from damage due to overcurrent surges. They offer a reliable and convenient alternative to traditional fuses, as they automatically reset after the fault condition is resolved. The RF1181-000 is suitable for use in a wide range of applications, including consumer electronics, computer peripherals, and industrial equipment. Its compact size and robust performance make it an ideal choice for protecting electronic circuits from overcurrent faults.

You May Also Be Interested in

EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2153 $50.5955
570+ $0.1766 $100.6620
880+ $0.1711 $150.5680
1,210+ $0.1656 $200.3760
1,565+ $0.1601 $250.5565
2,095+ $0.1435 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,330 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess