EN
  • EN
  • DE

R46002.5

Part No R46002.5
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 182049-R46002.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R46002.5 CAD Model

Description

The R46002.5 is a radial leaded X2 suppression capacitor manufactured by Littelfuse. Designed for across-the-line applications, it effectively mitigates electromagnetic interference (EMI) and enhances the electrical safety of various electronic devices. As part of the R46 series, the R46002.5 is known for its reliable performance and robust construction even in challenging environments.

Applications

  • Power supplies
  • Electronic ballasts
  • Consumer electronics
  • Industrial automation equipment
  • Across-the-line noise filtering and surge protection

Features

  • X2 safety capacitor
  • Self-healing metallized polypropylene film
  • High stability and reliability
  • Flame-retardant epoxy resin coating
  • Radial lead configuration for easy PCB mounting
  • Compliant with international safety standards (ENEC, UL, cUL)

Benefits

  • Reduces electromagnetic interference (EMI), improving device performance and reliability
  • Enhances electrical safety by providing a barrier against voltage transients and surges
  • Extends the lifespan of electronic components by minimizing stress from electrical noise
  • Simplifies circuit design and assembly with its convenient radial leaded design
  • Ensures compliance with global safety regulations for worldwide use

Additional Details

The R46002.5 capacitor features a capacitance of 0.0025 μF (2.5 nF). It is designed to withstand a rated voltage of 305 VAC. Constructed using metallized polypropylene film, it provides excellent self-healing properties and long-term stability. The flame-retardant epoxy coating provides an additional layer of protection against harsh environmental conditions and meets flammability standards. The radial lead spacing is designed for easy insertion into printed circuit boards. This component is essential for ensuring compliance with EMC regulations and improving the overall reliability of electronic equipment.

You May Also Be Interested in

Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess