EN
  • EN
  • DE

R451008(8A/125V)

Part No R451008(8A/125V)
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 181987-R451008(8A/125V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R451008(8A/125V) CAD Model

Description

The R451008 (8A/125V) is a resettable fuse manufactured by Littelfuse Inc., designed to protect circuits from overcurrent conditions. As a Polymer Positive Temperature Coefficient (PPTC) device, it provides self-resetting protection, eliminating the need for manual fuse replacement after a fault is cleared. This model is rated for 8 Amperes of continuous current and a maximum voltage of 125 Volts.

Applications

  • Power Supplies: Provides overcurrent protection in various types of power supplies, including AC-DC adapters and DC-DC converters.
  • Industrial Control Systems: Protects sensitive electronic components in industrial automation and control equipment.
  • Telecom Equipment: Used in telecommunications infrastructure to protect against overcurrent events.
  • Lighting Systems: Safeguards electronic ballasts and LED drivers in lighting applications.
  • Motor Protection: Provides overcurrent protection for small motors and motor control circuits.

Features

  • Resettable Functionality: Automatically resets after an overcurrent fault is cleared, eliminating the need for fuse replacement.
  • 8A Hold Current: Designed to carry a continuous current of 8 Amperes under normal operating conditions.
  • 125V Voltage Rating: Rated for a maximum voltage of 125 Volts.
  • Solid-State Construction: Offers enhanced reliability and durability compared to traditional fuses.
  • Fast Trip Time: Quickly responds to overcurrent events, limiting the amount of time the circuit is exposed to excessive current.

Benefits

  • Enhanced Circuit Protection: Provides reliable overcurrent protection to prevent damage to electronic components.
  • Reduced Downtime: Eliminates the need for manual fuse replacement, minimizing downtime and maintenance costs.
  • Improved Reliability: Solid-state construction ensures long-term reliable performance.
  • Cost Savings: Reduces the overall cost of ownership by eliminating the need to purchase and replace traditional fuses.
  • Increased Safety: Protects against potential fire hazards and equipment damage caused by overcurrent events.

Technical Specifications

Key technical specifications for the R451008 (8A/125V) include the hold current (8A), trip current, maximum voltage rating (125V), and operating temperature range. Refer to the Littelfuse datasheet for detailed specifications. The PPTC resettable fuse utilizes a polymeric material that exhibits a positive temperature coefficient of resistance. When an overcurrent event occurs, the device heats up, causing a rapid increase in resistance. This increase in resistance limits the current flow, protecting the circuit. Once the overcurrent condition is removed, the device cools down and its resistance returns to a low value, allowing normal circuit operation to resume. The voltage rating of 125V indicates the maximum voltage that the device can safely handle in the protected circuit.

You May Also Be Interested in

AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess