EN
  • EN
  • DE

P658P0300SARP

Part No P658P0300SARP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Littelfuse Inc.
Win Source Part Number 343148-P658P0300SARP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P658P0300SARP CAD Model

Description

The P658P0300SARP is a SIDACtor® device manufactured by Littelfuse, designed to protect sensitive electronic equipment from overvoltage transients. It is specifically engineered to provide reliable surge protection in various applications.

Applications:

  • Data Lines: Protects data communication lines such as RS-485, Ethernet, and other interfaces from voltage surges.
  • Telecom Equipment: Provides surge protection for telephone lines, modems, and other telecommunications equipment.
  • Industrial Control Systems: Safeguards industrial control circuits from overvoltage transients.
  • Security Systems: Protects security systems like alarm panels and CCTV cameras from voltage surges.
  • Power Supplies: Offers overvoltage protection for power supply inputs.

Features:

  • Low On-State Voltage: Minimizes voltage drop during surge events, ensuring efficient protection.
  • High Surge Current Capability: Capable of withstanding high surge currents without degradation.
  • Fast Turn-On Time: Quickly responds to overvoltage transients, providing rapid protection.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.
  • Surface Mount Package: Facilitates easy integration into PCB designs.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage caused by voltage surges.
  • Reduced Downtime: Minimizes equipment failures and associated downtime.
  • Improved System Performance: Maintains stable operation even in the presence of voltage transients.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection.
  • Compliance with Standards: Meets industry standards for surge protection.

Additional Details:

The P658P0300SARP is typically available in a surface-mount package, allowing for automated assembly and efficient PCB layout. Key parameters include the breakover voltage (VBO), which determines the voltage level at which the device starts to conduct, the holding current (IH), and the surge current rating (ITSM). These parameters are crucial for selecting the appropriate SIDACtor for a specific application. Littelfuse SIDACtor devices are designed to offer robust and reliable overvoltage protection, enhancing the overall reliability and longevity of electronic equipment.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess