EN
  • EN
  • DE

P641P3100SCRP

Part No P641P3100SCRP
Manufacturer Littelfuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833321-P641P3100SCRP
Ultra Librarian 3D Model Ultra Librarian P641P3100SCRP CAD Model

Description

The P641P3100SCRP is a SIDACtor protection thyristor manufactured by Littelfuse Inc. It is designed to protect sensitive electronic equipment from overvoltage transients, such as those caused by lightning strikes, power surges, and electrostatic discharge (ESD).

Applications:

  • Telecommunications Equipment: Protecting telephone lines, modems, and network interfaces.
  • Data Communication Lines: Safeguarding data transmission equipment from voltage surges.
  • Security Systems: Providing surge protection for alarm systems and surveillance equipment.
  • Industrial Control Systems: Protecting PLCs and other industrial automation devices.
  • Medical Equipment: Ensuring the reliability of sensitive medical devices.

Features:

  • Low Overshoot Voltage: Clamps voltage spikes quickly and effectively.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Response Time: Reacts quickly to transient overvoltage events.
  • Low On-State Voltage: Minimizes voltage drop during conduction.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage due to overvoltage events.
  • Reduced Downtime: Minimizes equipment downtime caused by surge-related failures.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems.
  • Cost Savings: Reduces the cost of repairs and replacements due to surge damage.
  • Compliance with Safety Standards: Meets industry safety standards for surge protection.

Additional Details:

The P641P3100SCRP SIDACtor's key specifications include its breakover voltage, holding current, and peak pulse current rating. It is designed for surface mount assembly. For specific application details, refer to the Littelfuse datasheet to ensure correct selection and implementation for optimal protection.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess