EN
  • EN
  • DE

P320L40

Part No P320L40
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 265979-P320L40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P320L40 CAD Model

Description

The P320L40 is a high-performance TVS (Transient Voltage Suppressor) diode from Littelfuse, designed to protect sensitive electronic equipment against voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This device offers robust protection and is suitable for a variety of applications where transient voltage protection is critical.

Applications:

  • I/O Interfaces: Protects data lines and communication ports from ESD and surge events.
  • Power Lines: Shields power supply lines from voltage spikes and surges.
  • Industrial Control Systems: Safeguards sensitive control circuitry from transient voltages.
  • Automotive Electronics: Protects electronic components in automotive applications from electrical disturbances.
  • Consumer Electronics: Provides surge protection for various consumer devices, such as televisions and set-top boxes.

Features:

  • High Surge Capability: Withstands high transient currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Low Clamping Voltage: Limits voltage overshoot to a safe level for sensitive electronics.
  • Unidirectional Protection: Provides protection against positive transient voltages.
  • RoHS Compliant: Meets environmental standards, reducing hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects against voltage transients, improving the lifespan of electronic equipment.
  • Reduced Downtime: Prevents damage from surge events, minimizing downtime and maintenance costs.
  • Improved Safety: Protects users and equipment from electrical hazards caused by transient voltages.
  • Cost-Effective Protection: Provides a simple and economical solution for surge protection.
  • Compliance with Standards: Meets industry standards for surge protection, ensuring regulatory compliance.

Additional Details:

The P320L40 TVS diode is designed to clamp transient voltages to a safe level, preventing damage to protected components. It is characterized by its breakdown voltage, clamping voltage, and peak pulse current ratings. This device is commonly used in applications where compliance with industry standards for surge protection is required, such as IEC 61000-4-2 for ESD and IEC 61000-4-5 for surge immunity. The P320L40 offers a compact footprint and is available in surface-mount packages, making it suitable for high-density circuit board designs. Its robust construction ensures reliable performance in demanding environments. Consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess