EN
  • EN
  • DE

P3100SB RP

Part No P3100SB RP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Littelfuse Inc.
Win Source Part Number 342859-P3100SB RP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3100SB RP CAD Model

Description

The P3100SB RP is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse Inc. As a TVS diode, its primary function is to protect electronic circuits from damaging voltage spikes. The 'SB' and 'RP' suffixes likely indicate specific package types or electrical characteristics.

Applications

  • Data Lines Protection: Protecting RS-232, RS-485, and Ethernet data lines from ESD and surge events.
  • Microcontroller Protection: Safeguarding microcontrollers and other sensitive ICs.
  • Power Supply Protection: Protecting power supplies from voltage transients.
  • Security Systems: Ensuring the reliable operation of alarm systems and surveillance equipment.
  • Portable Devices: Protecting smartphones, tablets, and other portable devices from voltage surges.

Features

  • Bidirectional TVS Diode: Provides protection against both positive and negative voltage transients.
  • Low Incremental Surge Resistance: Minimizes voltage overshoot during surge events.
  • Excellent Clamping Capability: Limits the maximum voltage to a safe level.
  • High Reliability: Designed for long-term performance in demanding environments.
  • Surface Mount Package: Allows for automated assembly.

Benefits

  • Improved System Uptime: Reduces the likelihood of equipment failure due to voltage transients.
  • Extended Product Lifespan: Protects sensitive components, extending the lifespan of the product.
  • Reduced Warranty Claims: Minimizes the risk of product defects caused by voltage surges.
  • Enhanced Safety: Protects users from potentially hazardous voltage spikes.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.

Additional Details

Detailed specifications such as reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse current are essential for selecting the correct TVS diode for a given application. The P3100SB RP likely uses silicon as the semiconductor material. The 'RP' likely signifies a specific package type with its own thermal characteristics. Proper PCB layout is critical to ensure optimal TVS diode performance. The device should be placed as close as possible to the protected component, and trace lengths should be minimized. The bidirectional nature of the P3100SB RP makes it suitable for applications where voltage transients can occur in either polarity.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess