The P250L20W is a SIDACtor® Protection Thyristor from Littelfuse, designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). It is a robust and reliable component for safeguarding telecommunications, data communications, and industrial equipment.
Applications
- Telecommunications equipment (e.g., Central Office, PBX, line cards)
- Data communication lines (e.g., RS-485, Ethernet)
- Industrial control systems
- Security systems
- Power supplies
Features
- Low voltage overshoot
- High surge current capability
- Solid-state construction
- RoHS compliant
- Low capacitance
- 250V Stand-off Voltage
- Bidirectional Protection
Benefits
- Effective overvoltage protection
- Reliable operation under harsh conditions
- Long service life
- Environmentally friendly
- Minimal impact on signal integrity due to low capacitance
- Protects against both positive and negative surges
Additional Details
The P250L20W SIDACtor device offers a robust clamping voltage, ensuring that sensitive circuits are protected from voltage spikes. Its low capacitance is critical in high-speed data communication lines, as it minimizes signal distortion. The device is designed to quickly switch to an on-state when the voltage exceeds the breakover voltage, diverting the surge current away from the protected circuitry. The Littelfuse SIDACtor technology provides a reliable alternative to other protection devices such as gas discharge tubes (GDTs) and transient voltage suppression (TVS) diodes. Datasheet provides further information on surge ratings, clamping voltage, and other important electrical characteristics.