EN
  • EN
  • DE

MDSM-10R-20-25

Part No MDSM-10R-20-25
Manufacturer Littelfuse Inc.
Catalog Magnetic, Reed Switches
Description Switch Reed N.O. 0.5A 140VAC 200VDC 10VA 0.5ms 120mOhm / SWITCH REED SPST-NO 350MA 140V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Littelfuse Inc.
Series MDSM-10
Packaging Reel package
Type Glass Body
Circuit SPST-NO
Operate Range 20 ~ 25AT
Current - Switching 350mA (AC), 500mA (DC)
Voltage - Switching AC 140V
Voltage - Switching DC 200V
Power - Rated 10W
Operate Time 0.5ms
Release Time 0.1ms
Mounting SMD
Termination Style Gull Wing
Length - Overall 0.615" (15.62mm)
Size - Body 0.071" Dia x 0.400" L (1.80mm x 10.16mm)
Height Above Board 0.079" (2.00mm)
Operating Temperature Range -40°C ~ 125°C
Capacitance 0.2pF
Current - Carry 1A (DC)
Win Source Part Number 788395-MDSM-10R-20-25
Popularity Medium
Supply and Demand Status Limited
Family Name MDSM-10
Introduction Date August 28, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MDSM-10R-20-25 CAD Model

Description

The MDSM-10 from Littelfuse Inc. is a switch.

  • Series: MDSM-10
  • Package: Reel
  • Body Type: Glass
  • Termination Style: Gull-wing
  • Operating Temperature: -40°C ~ 125°C
  • Height Above Board: 0.079" (2.00mm)
  • Mounting Type: SMD
  • Capacitance: 0.2pF
  • Circuit: SPST-NO
  • Operate Time: 0.5ms
  • Release Time: 0.1ms
  • Length Overall: 0.615" (15.62mm)
  • Power Rated: 10W
  • Operate Range: 20 ~ 25AT
  • Release Range: -
  • Current Switching: 350mA (AC), 500mA (DC)
  • Voltage Switching AC: 140V
  • Voltage Switching DC: 200V
  • Body Size: 0.071" Dia x 0.400" L (1.80mm x 10.16mm)
  • Current Carry: 1A (DC)
  • Cross-Reference: MDSM-10B-20-25
  • Introduction Date: August 28, 2015
  • ECCN: EAR99
  • Country of Origin: Philippines
  • Estimated EOL Date: 2031
  • Compliance: Halogen-free

You May Also Be Interested in

Littelfuse Inc.
SWITCH REED SPST-NO 300MA 265V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 700MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 265V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 180V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2802 $50.1644
54+ $1.8709 $101.0286
83+ $1.8125 $150.4375
115+ $1.7540 $201.7100
148+ $1.6955 $250.9340
198+ $1.5201 $300.9798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,593 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess