EN
  • EN
  • DE
  • IT

SE-325DT

Part No SE-325DT
Manufacturer Littelfuse Inc.
Catalog Protection Relays & Systems
Description NGR MON 120V GF TIME 0.1 TO 5 S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Protection Relays & Systems
Mfr Littelfuse Inc.
Series SE-325
Package Bulk
Function Ground Fault, Overvoltage
Voltage - Supply 120VAC/DC
Trip Range 0.5 ~ 4A
Delay Time 0.1 ~ 2s
Mounting Type Chassis Mount
Termination Style Screw Terminal
Features Manual Reset
Temperature Range - Operating -40°C ~ 60°C
Other Names -1024-SE-325DT
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1272457-SE-325DT
Ultra Librarian 3D Model Ultra Librarian SE-325DT CAD Model

Description

The SE-325DT is a time-delay fuse manufactured by Littelfuse Inc., designed for overcurrent protection in various electronic applications. Its time-delay characteristic allows it to withstand temporary current surges without interrupting the circuit, while still providing reliable protection against sustained overloads.

Applications:

  • Power Supplies: Protects power supplies from overcurrents caused by component failures or excessive loads.
  • Battery Chargers: Prevents damage to battery chargers and connected devices due to overloads or short circuits.
  • Industrial Control Equipment: Provides overcurrent protection for motors, solenoids, and other inductive loads.
  • Lighting Circuits: Protects lighting ballasts and LED drivers from damage due to short circuits or overloads.
  • Consumer Electronics: Used in a variety of consumer electronic devices to protect sensitive components.

Features:

  • Time-Delay Characteristic: Allows temporary overloads to pass without tripping, preventing nuisance interruptions.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Ceramic Body: Provides excellent arc suppression and high interrupting rating.
  • High Interrupting Rating: Provides a high level of protection against fault currents.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reliable Overcurrent Protection: Protects circuits and equipment from damage due to overloads and short circuits.
  • Reduced Nuisance Tripping: Time-delay characteristic minimizes false trips caused by temporary surges.
  • Simplified Installation: Easy to install in a variety of applications.
  • Space-Saving Design: Compact size allows for integration into densely populated circuit boards.
  • Enhanced Safety: Ceramic body provides excellent arc suppression and reduces the risk of fire.

The SE-325DT typically has a current rating of 325mA. Its interrupting rating provides a high level of protection in the event of a fault. The fuse is commonly used in applications where a temporary surge current is expected, such as inrush currents when equipment is first powered on. This allows the equipment to operate normally without the fuse unnecessarily opening the circuit.

You May Also Be Interested in

Omron
RELAY MOTOR PROTECTIVE 8-26A
Need more? Email Us
Omron
PWR MULTICIRCUIT PROTECT RS-232
Need more? Email Us
Omron
MOMENTARY VOLTAGE SAG MONITOR UN
Need more? Email Us
Littelfuse Inc.
3-PHASE OLR/200-480V/2-800FLA+
Need more? Email Us
Omron
RELAY MOTOR PROTECT 380/400/440V
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 20-65A
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 50-160A
Need more? Email Us
Omron
440V MOTER REVERSE DETECT
Need more? Email Us
Omron
TMR SPDT 0.1S-10MIN BLACK AC24
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess