EN
  • EN
  • DE

SE-135-XGC-00

Part No SE-135-XGC-00
Manufacturer Littelfuse Inc.
Catalog Protection Relays & Systems
Description MONITOR GRD-FAULT GRD-CHK RELAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Protection Relays & Systems
Mfr Littelfuse Inc.
Series SE-135
Package Bulk
Function Ground Fault
Voltage - Supply 65 ~ 265VAC, 85 ~ 275VDC
Delay Time 0.1 ~ 2.5s
Mounting Type Panel Mount
Termination Style Screw Terminal
Features CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Temperature Range - Operating -40°C ~ 60°C
Other Names -1024-SE-135-XGC-00
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
HTSUS 0000.00.0000
Win Source Part Number 1272459-SE-135-XGC-00
Ultra Librarian 3D Model Ultra Librarian SE-135-XGC-00 CAD Model

Description

The SE-135 Ground Fault Protection Relay is a highly reliable industrial automation and controls product that is designed to provide protection against ground faults in electrical systems.

  • Voltage Supply: 65 ~ 265VAC and 85 ~ 275VDC
  • Mounting: Panel mount
  • Features: CT loop monitoring, harmonic filtering, manual reset, and test button
  • Applications: Industrial automation and controls applications
  • Delay Time: 0.1 ~ 2.5s
  • Temperature Range: -40°C ~ 60°C
  • RoHS: Non-compliant
  • Packaging: Bulk packaging

You May Also Be Interested in

Omron
RELAY MOTOR PROTECTIVE 8-26A
Need more? Email Us
TE Connectivity
WD2759-003=OVER/UNDERVOLTAGE R
Need more? Email Us
Omron
RELAY MOTOR PROTECT 100/110/120V
Need more? Email Us
Littelfuse Inc.
3-PHASE POWER MONITOR/500-600V
Need more? Email Us
Omron
TMR DPST-NO .1MIN-10HR BK DC12
Need more? Email Us
Littelfuse Inc.
GEN GRND FAULT RELAY-24VDC SUP
Need more? Email Us
Omron
VOLTAGE/CURRENT MONITOR UNIT
Need more? Email Us
Omron
TMR SPDT 0.1S-10MIN BLACK DC24
Need more? Email Us
Littelfuse Inc.
GROUND FAULT&INSUL MONITOR 120V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess