EN
  • EN
  • DE

SAC36

Part No SAC36
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Littelfuse Inc.
Series SAC
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36V
Voltage - Breakdown (Min) 40V
Voltage - Clamping (Max) @ Ipp 60V
Current - Peak Pulse (10/1000µs) 8.6A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-204AC (DO-15)
Other Names SAC36L,SAC36LTR,SAC36CT,-SAC36,SAC36CT,SAC36LCT,SAC36L
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300739-SAC36
Ultra Librarian 3D Model Ultra Librarian SAC36 CAD Model

Description

The SAC36 is a Zener type TVS diode designed for general-purpose applications, manufactured by Littelfuse Inc.

    You May Also Be Interested in

    Nexperia USA Inc.
    PESD5Z3.3-Q/SOD523/SC-79
    Lowest to $8.7314
    Nexperia USA Inc.
    MMBZ15VAL-Q/SOT23/TO-236AB
    Lowest to $0.5094
    Nexperia USA Inc.
    PESD24VL1BA-Q/SOD323/SOD2
    Lowest to $0.2911
    Comchip Technology
    TVS DIODE 24VWM 38.9VC R6
    Need more? Email Us
    Nexperia USA Inc.
    TVS DIODE 10WLCSP
    Lowest to $5.8209
    Littelfuse Inc.
    TVS DIODE 33VWM 53.3VC DO214AB
    Lowest to $2.6195
    Panjit
    SURFACE MOUNT TRANSIENT VOLTAGE
    Lowest to $0.5821
    Wurth Electronics Inc
    TVS DIODE UNIDIR 5V SOT23-6
    Lowest to $0.5821
    MICROSS/On Semiconductor
    TVS DIODE 5VWM 18.6VC SOD523
    Lowest to $0.1456

    Top Sellers

    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    60+ $0.8476 $50.8560
    145+ $0.6955 $100.8475
    225+ $0.6738 $151.6050
    310+ $0.6520 $202.1200
    400+ $0.6303 $252.1200
    535+ $0.5651 $302.3285
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 200 pieces
    MOQ: 60 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess