EN
  • EN
  • DE

L60030M3PQ

Part No L60030M3PQ
Manufacturer Littelfuse Inc.
Catalog Fuseholders
Description FUSE BLOCK CART 600V 30A CHASSIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Fuseholder Type Block
Fuse Type Cartridge
For Use With/Related Products MIDGET
Fuse Size 13/32" Dia x 1-1/2" L (10.3mm x 38.1mm)
Number of Circuits 3
Voltage 600V
Current Rating (Amps) 30A
Mounting Style Chassis Mount
Termination Style Screw Terminal, Pressure Plate, Quick Connect
Contact Material Copper Alloy
Contact Finish Tin
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812190-L60030M3PQ
Ultra Librarian 3D Model Ultra Librarian L60030M3PQ CAD Model

Description

The L60030M3PQ is a robust surge protection device manufactured by Littelfuse Inc. Specifically designed to safeguard sensitive electronic equipment from transient overvoltage events, such as lightning strikes and power surges, this device offers a reliable solution for ensuring system longevity and operational continuity. It is engineered to provide a high level of protection while maintaining low clamping voltage and minimal insertion loss.

Applications:

  • Telecommunications equipment surge protection
  • Industrial control systems
  • Power supplies
  • Outdoor LED lighting
  • Security systems

Features:

  • High surge current capability
  • Low clamping voltage
  • Fast response time
  • RoHS compliant
  • Compact size

Benefits:

  • Protects sensitive electronic equipment from damage due to voltage surges
  • Reduces downtime and maintenance costs
  • Enhances system reliability and longevity
  • Meets industry safety standards
  • Easy to integrate into existing designs

Additional Details:

The L60030M3PQ is typically utilized in conjunction with other protective components, such as fuses and TVS diodes, to provide comprehensive surge protection. Its robust construction and reliable performance make it suitable for demanding applications where transient overvoltage protection is critical. The device’s specifications include a maximum surge current rating, clamping voltage, and operating temperature range, all of which contribute to its effectiveness in mitigating the effects of transient voltage events. It adheres to industry safety standards and regulatory requirements, ensuring its suitability for a wide range of applications. This surge protection device is essential for applications needing high reliability in the face of unpredictable power conditions. It diverts excess voltage safely away from sensitive circuits. The small form factor allows for integration into devices where real estate is at a premium.

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 2A PANEL MOUNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Lowest to $41.7269
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess