The BLN30 is a 30A, 600VAC/300VDC Class CC fast-acting fuse manufactured by Littelfuse. These fuses are designed to provide supplemental protection in a variety of electrical applications. They are commonly used to protect control power transformers, solenoids, and other sensitive equipment from damaging short-circuit currents.
Applications:
- Industrial control panels
- HVAC systems
- Power distribution blocks
- Motor control centers
- Lighting circuits
Features:
- Class CC current limiting
- Fast-acting
- 600VAC/300VDC voltage rating
- 30 Ampere current rating
- High interrupting rating of 200kA
- Compact size
- Melamine tube
- Nickel-plated brass endcaps
Benefits:
- Provides excellent short-circuit protection for sensitive equipment.
- Reduces the risk of equipment damage and downtime.
- Helps to improve the safety of electrical systems.
- Meets UL standards for Class CC fuses.
- The fast acting characteristic provides protection for sensitive components.
Additional Details:
The BLN30 fuse has a compact size which allows it to be used in space-constrained applications. The body is constructed from melamine, and the end caps are nickel-plated brass. This fuse is designed to interrupt fault currents quickly and effectively, preventing damage to downstream components. The 200kA interrupting rating ensures that the fuse can safely interrupt high fault currents. It is important to select the correct fuse size for the application to ensure proper protection.