EN
  • EN
  • DE

60R300SXMR

Part No 60R300SXMR
Manufacturer Littelfuse Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983724-60R300SXMR
Categories OEM Parts(0-9)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 60R300SXMR CAD Model

Description

The 60R300SXMR is a fuse manufactured by Littelfuse, a global provider of circuit protection solutions. This fuse is designed to protect electrical circuits from overcurrent conditions, preventing damage to equipment and potential hazards. The '60' likely refers to the voltage rating (60V), and '300' possibly indicates the current rating (0.3A or 300mA). 'SXMR' is a Littelfuse specific code that defines the characteristics of the fuse.

Applications

  • Consumer Electronics: Protection for sensitive circuits in devices like TVs, audio equipment, and gaming consoles.
  • LED Lighting: Prevents damage from power surges and overcurrent in LED drivers and lighting fixtures.
  • Power Supplies: Protects power supplies from overloads and short circuits.
  • Battery Chargers: Safeguards battery chargers from excessive current draw during charging.
  • Industrial Controls: Protection within industrial control systems for sensitive electronics.

Features

  • Voltage Rating: Designed to operate safely up to 60V.
  • Current Rating: Interrupts circuits at a specified overcurrent level (likely 300mA).
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Fast Acting/Slow Blow (Check Datasheet): The fuse type (fast acting or slow blow) determines how quickly it will interrupt the circuit in response to an overcurrent condition.
  • RoHS Compliant: Compliant with environmental regulations regarding hazardous substances.

Benefits

  • Circuit Protection: Prevents damage to sensitive electronic components from overcurrent conditions.
  • Improved Safety: Reduces the risk of fire and electrical hazards.
  • Increased Reliability: Helps to ensure the long-term reliability of electronic devices.
  • Easy Replacement: Simple to replace in the event of a fault.
  • Cost-Effective Protection: Offers a low-cost solution for circuit protection.

Additional Details

The 60R300SXMR is likely a surface mount fuse. The interrupting rating (the maximum current the fuse can safely interrupt) is a crucial parameter to consider when selecting a fuse. The operating temperature range is also important, especially for applications in harsh environments. The fuse's resistance can affect the circuit's performance, so this parameter should be considered in sensitive applications. Consult the Littelfuse datasheet for detailed specifications on interrupting rating, resistance, operating temperature range, and other relevant parameters. The datasheet will also specify whether the fuse is fast-acting or slow-blow, which is critical for selecting the right fuse for a particular application. Improper fuse selection can lead to nuisance tripping (unnecessary interruptions) or failure to protect the circuit adequately.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess