EN
  • EN
  • DE

600R150-RBF

Part No 600R150-RBF
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 60V 150MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Packaging Bulk
Type Polymeric
Voltage - Max 60V (600V Int)
Current - Max 3A
Current - Hold (Ih) (Maximum) 150mA
Current - Trip (It) 300mA
Time to Trip 3s
Resistance - Initial (Ri) (Min) 9 Ohms
Resistance - Post Trip (R1) (Maximum) 22 Ohms
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Radial, Disc
Dimension 0.354" L x 0.181" W (9.00mm x 4.60mm)
Height - Seated (Maximum) 0.492" (12.50mm)
Lead Spacing 0.201" (5.10mm)
Approvals cURus, TUV
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803406-600R150-RBF
Ultra Librarian 3D Model Ultra Librarian 600R150-RBF CAD Model

Description

The 600R150-RBF is a PolySwitch resettable fuse from Littelfuse Inc. designed to protect electronic circuits from overcurrent conditions. These fuses, also known as Polymer Positive Temperature Coefficient (PPTC) devices, increase their resistance dramatically when subjected to an overcurrent, effectively limiting the current flow and preventing damage to the circuit. Once the fault condition is removed and the device cools down, it automatically resets, restoring the circuit to normal operation.

Applications

  • USB Port Protection
  • Power Supply Protection
  • Game Consoles
  • Mobile Phones and Other Portable Devices
  • General Electronic Equipment

Features

  • Hold Current (Ihold): 1.5A
  • Trip Current (Itrip): 3.0A
  • Maximum Voltage (Vmax): 6V
  • Maximum Interrupt Current (Imax): 40A
  • Fast Trip Time
  • Low Resistance
  • Compact Size
  • RoHS Compliant

Benefits

  • Provides resettable overcurrent protection, eliminating the need for fuse replacement.
  • Fast trip time ensures quick response to overcurrent faults, protecting sensitive components.
  • Low resistance minimizes voltage drop across the fuse during normal operation.
  • Compact size allows for easy integration into space-constrained applications.
  • RoHS compliance ensures environmental friendliness.
  • Reduces maintenance costs and downtime associated with traditional fuses.

Additional Details

The 600R150-RBF is a surface-mount device (SMD) and is designed for automated assembly processes. The device operates by experiencing a rapid increase in resistance when the current exceeds the trip current (Itrip). This increase in resistance limits the current and protects the circuit. Once the overcurrent condition is removed, the device cools down, its resistance decreases, and the circuit returns to normal operation. The hold current (Ihold) is the maximum current the device can carry without tripping.

Littelfuse PolySwitch devices are known for their reliability and effectiveness in protecting electronic circuits from overcurrent events. The 600R150-RBF provides a convenient and cost-effective solution for resettable overcurrent protection in a wide range of applications.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess