Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Littelfuse Inc.
Series TR5® 374
Package Cut Tape (CT)Tape & Box (TB)
Mounting Type Through Hole
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 5 A
Voltage Rating - AC 250 V
Response Time Slow Blow
Package / Case Radial, Can, Vertical
Breaking Capacity @ Rated Voltage 50A
Melting I2t 59
Approval Agency CSA, cULus
Temperature Range - Operating -40°C ~ 85°C
Color -
Size / Dimension 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
DC Cold Resistance 0.0122 Ohms
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.10.0040
California Prop 65 Warning Information
Standard Package 1,000 pcs
Win Source Part Number 1380792-37415000000
Ultra Librarian 3D Model Ultra Librarian 37415000000 CAD Model

Description

1380792-37415000000 is a fuse from the TR5® 374 series by Littelfuse Inc.

  • Fuse Type: board mount
  • Voltage Application: AC
  • Voltage Rating: 250V
  • Response Time: slow blow
  • Breaking Capacity: 50A @ rated voltage
  • Melting I2t: 59
  • Size: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
  • DC Cold Resistance: 0.0122 Ohms
  • Standard Package: 1,000 pieces
  • Mounting: through-hole
  • Package/Case: radial, can, vertical
  • Temperature Range: -40°C to 85°C
  • ECCN: compliant
  • REACH: unaffected

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 20A 32VDC BLADE MINI
Need more? Email Us
ECAD model for 0297020.H
Eaton Bussmann
FUSE BRD MNT 500MA 250VAC RADIAL
Need more? Email Us
ECAD model for SR-5-500MA-BK
Schurter Inc.
FUSE CERM 800MA 500VAC 3AB 3AG
Need more? Email Us
ECAD model for 7022.0590
Eaton Bussmann
FUSE BOARD MNT 6.3A 250VAC RAD
Need more? Email Us
ECAD model for SR-5-6.3A-BK
Littelfuse Inc.
FUSE BRD MNT 4A 125VAC/VDC AXIAL
Need more? Email Us
ECAD model for 0251004.HAT1L
Schurter Inc.
FUSE BRD MNT 1.6A 125VAC/VDC SMD
Need more? Email Us
ECAD model for 3404.0011.11
Littelfuse Inc.
FUSE AUTO 20A 32VAC 32VDC BLADE
Need more? Email Us
ECAD model for 0MIN020.VPGLO
Schurter Inc.
FUSE CERM 500MA 500VAC 3AB 3AG
Need more? Email Us
ECAD model for 7022.0570
Littelfuse Inc.
FUSE AUTO 7.5A 58VDC BLADE MINI
Need more? Email Us
ECAD model for 089107.5H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1313 $50.5505
930+ $0.1078 $100.2540
1,440+ $0.1044 $150.3360
1,985+ $0.1010 $200.4850
2,560+ $0.0977 $250.1120
3,425+ $0.0876 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 385 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention