EN
  • EN
  • DE

20KPA26CA

Part No 20KPA26CA
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 26VWM 44.7VC P600  /  44.7V Clamp 451.9A Ipp Tvs Diode Through Hole P600
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Littelfuse Inc.
Series 20KPA
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 29.04V
Voltage - Clamping (Max) @ Ipp 44.7V
Current - Peak Pulse (10/1000µs) 451.9A
Power - Peak Pulse 20000W (20kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case P600, Axial
Supplier Device Package P600
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Other Names 20KPA26CA-ND,-20KPA26CA,20KPA26CATR,20KPA26CACT
Standard Package 800
Win Source Part Number 1228086-20KPA26CA
Ultra Librarian 3D Model Ultra Librarian 20KPA26CA CAD Model

Description

The 20KPA26CA is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse Inc. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). The '20KPA' indicates the power dissipation capability (20,000 Watts peak pulse power), and '26CA' signifies a specific reverse standoff voltage (26V) and bidirectional polarity (CA indicates bidirectional). This TVS diode is commonly used to safeguard circuits in industrial, telecommunications, and consumer electronics applications.

Applications

  • Protection of I/O Interfaces
  • Power supply protection
  • Telecommunication equipment
  • Industrial control systems
  • Consumer electronics

Features

  • Bidirectional TVS Diode
  • High Surge Capability (20KPA Peak Pulse Power)
  • Fast Response Time
  • Low Clamping Voltage
  • RoHS Compliant

Benefits

  • Robust protection against voltage transients, preventing damage to sensitive components.
  • Effective handling of high surge currents, ensuring reliable protection during severe events.
  • Quick response to transient events, minimizing the risk of damage.
  • Limits voltage spikes to a safe level, protecting downstream circuitry.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The 20KPA26CA TVS diode is typically available in an axial-leaded package for through-hole mounting. Its key specifications include the reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse current. When selecting a TVS diode, it's essential to consider the operating voltage of the protected circuit and the expected surge current levels. The clamping voltage should be lower than the maximum voltage that the protected components can withstand. The TVS diode diverts excess current away from the protected circuit during a transient event. Refer to the manufacturer's datasheet for detailed electrical characteristics, surge waveforms, and application guidelines. Proper PCB layout is important to minimize inductance and ensure effective transient suppression. Parameters like peak pulse current and power dissipation derating with temperature are important to consider for reliable operation. This device helps to ensure the longevity and reliability of electronic equipment by mitigating the effects of transient voltage surges.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess