EN
  • EN
  • DE

16R1000SGU

Part No 16R1000SGU
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814865-16R1000SGU
Ultra Librarian 3D Model Ultra Librarian 16R1000SGU CAD Model

Description

The 16R1000SGU is a silicon controlled rectifier (SCR) manufactured by Littelfuse Inc. This SCR is designed for applications requiring high voltage and current control, such as phase control circuits, motor control, and solid-state relays.

Applications:

  • Phase control circuits
  • Motor speed control
  • Solid-state relays
  • Voltage regulation
  • Lighting control

Features:

  • High blocking voltage
  • High surge current capability
  • Glass passivated junction
  • High dv/dt capability
  • RoHS compliant

Benefits:

  • Reliable control of high voltage and current circuits
  • Protection against overvoltage and overcurrent conditions
  • Long-term stability and reliability
  • Immunity to false triggering
  • Environmentally friendly

Additional Details:

The 16R1000SGU has a repetitive peak reverse voltage (VRRM) of 1000V, a forward current (IT(RMS)) of 16A, and a surge current (ITSM) capability appropriate for protecting downstream circuits. It features a gate trigger current (IGT) that allows it to be activated by a relatively low-power signal. The glass passivation of the junction ensures long-term reliability and stability. The high dv/dt capability means that it can withstand rapid changes in voltage without false triggering, enhancing its stability. The operating temperature range is specified to enable it to operate in a wide variety of environments. The package type is typically a through-hole type package for secure mounting on circuit boards. Its robust design makes it a reliable choice for applications where controlling high voltage and current is essential.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess