EN
  • EN
  • DE

1210L010WR

Part No 1210L010WR
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET 30V .100A SMD 1210 / PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 30VDC 10A 0.6W 1.5s 1.6Ohm SMD Solder Pad 1210 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Polymeric
Voltage - Max 30V
Current - Max 10A
Current - Hold (Ih) (Max) 100mA
Current - Trip (It) 300mA
Time to Trip 1.5s
Resistance - Initial (Ri) (Min) 1.6 Ohm
Resistance - Post Trip (R1) (Max) 15 Ohm
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 0.127" L x 0.102" W (3.22mm x 2.58mm)
Thickness (Max) 0.049" (1.25mm)
Approvals cURus, TUV
Win Source Part Number 1001251-1210L010WR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Portable Devices, Industrial, Consumer Electronics
Family Name 1210L
Introduction Date June 15, 2006
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1210L010WR CAD Model

Description

The Littelfuse 1210L010WR is a 1210 size surface mount resettable PTC (Positive Temperature Coefficient) fuse. These devices are used to protect circuits from overcurrent conditions. They offer a reliable and predictable method of circuit protection, automatically resetting after the fault condition is removed and power is cycled.

Applications

  • USB port protection: Protecting USB ports in computers, peripherals, and other devices.
  • HDMI port protection: Preventing damage to HDMI ports from overcurrent events.
  • Power supply protection: Limiting current in power supplies to prevent component failure.
  • Game consoles: Overcurrent protection in gaming devices.
  • General electronic equipment: Used broadly in electronic devices to protect sensitive components.
  • Mobile phones and tablets: Overcurrent protection for internal circuits.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Surface mount: Designed for surface mount PCB assembly.
  • Compact size: 1210 footprint for space-constrained applications.
  • Fast trip time: Quickly reacts to overcurrent events.
  • Low resistance: Minimizes voltage drop during normal operation.
  • Agency approvals: UL, CSA, and TUV approvals for safety and reliability.

Benefits

  • Circuit protection: Prevents damage to sensitive components from overcurrent conditions.
  • Reduced downtime: Eliminates the need to replace blown fuses, reducing downtime and maintenance costs.
  • Improved product reliability: Enhances the reliability of electronic devices by protecting them from overcurrent events.
  • Cost-effective: Offers a cost-effective solution for circuit protection compared to traditional fuses.
  • Space-saving: Compact size allows for use in space-constrained applications.

Additional Details

The 1210L010WR has a hold current (Ih) of 100mA and a trip current (It) of 200mA. The maximum voltage is 30V, and the maximum interrupt current is 10A. It is crucial to consult the Littelfuse datasheet for complete specifications and application guidelines to ensure proper implementation and performance.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0861 $50.3685
1,420+ $0.0706 $100.2520
2,195+ $0.0684 $150.1380
3,025+ $0.0662 $200.2550
3,910+ $0.0640 $250.2400
5,230+ $0.0574 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,520 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess