EN
  • EN
  • DE

0501020.WR1

Part No 0501020.WR1
Manufacturer Littelfuse Inc.
Catalog Hard To Find
Description 20A 24V FB 1206 PKg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Reference case 1206
Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com
Win Source Part Number 712990-0501020.WR1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 0501020.WR1 CAD Model

Description

The 0501020.WR1 is a surface mount fuse manufactured by Littelfuse Inc. It is a fast-acting fuse designed to protect sensitive electronic circuits from overcurrent conditions. These fuses are commonly used in a wide range of applications, from portable electronics to industrial equipment, where circuit protection is crucial.

Applications:

  • Portable Electronics
  • LCD Monitors
  • Hard Disk Drives
  • Power Supplies
  • Battery Chargers
  • Industrial Equipment

Features:

  • Surface Mount Fuse
  • Fast-Acting
  • Compact Size
  • RoHS Compliant
  • Available in various current ratings

Benefits:

  • Fast Overcurrent Protection: Quickly interrupts the circuit in the event of an overcurrent, preventing damage to sensitive components.
  • Small Footprint: Surface mount design allows for high-density board layouts.
  • Environmentally Friendly: RoHS compliance ensures the fuse meets environmental regulations.
  • Wide Range of Applications: Suitable for various electronic devices and systems.
  • High Reliability: Littelfuse fuses are known for their reliability and consistent performance.

Additional Details:

The 0501020.WR1 is characterized by its voltage rating, current rating, interrupting rating, and resistance. Refer to the Littelfuse datasheet for precise electrical characteristics, dimensions, and materials. The interrupting rating specifies the maximum current the fuse can safely interrupt. The fuse's small size makes it suitable for use in portable devices. The operating temperature range is also an important consideration for specific applications. Proper fuse selection is crucial for ensuring adequate circuit protection without nuisance tripping. The fuse's resistance contributes to the overall circuit impedance. The 0501020.WR1 is a reliable and effective solution for protecting electronic circuits from overcurrent conditions. Its fast-acting characteristic is particularly important in applications where rapid response is necessary.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1200 $50.4000
1,020+ $0.0985 $100.4700
1,575+ $0.0954 $150.2550
2,170+ $0.0923 $200.2910
2,805+ $0.0892 $250.2060
3,750+ $0.0800 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess