EN
  • EN
  • DE

TPD6E05U06RVZR

Part No TPD6E05U06RVZR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description 1, 4, 6 CHANNEL PROTECTION SOLUTION FOR SUPER-SPEED (UP TO 6 GBPS) INTERFACE | TVS DIODE 5.5V 14V 14USON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 6
Voltage - Reverse Standoff 5.5V (Maximum)
Voltage - Breakdown (Minimum) 6V
Voltage - Clamping (Maximum) at Ipp 14V
Current - Peak Pulse (10/1000μs) 2.5A (8/20μs)
Power - Peak Pulse 40W
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-UFDFN
Supplier Device Package 14-USON (3.50x1.35)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271969-TPD6E05U06RVZR
Manufacturer Homepage www.ti.com
Family Name TPD6E05U06
Introduction Date November 15, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD6E05U06RVZR CAD Model

Description

The TPD6E05U06RVZR is a state-of-the-art electrostatic discharge (ESD) protection device manufactured by Texas Instruments, designed to safeguard high-speed interfaces against transient voltage spikes that can cause irreversible damage to sensitive electronic components. This highly integrated solution is ideal for modern electronics where space is at a premium and protection against ESD is a critical requirement.

Key Features

  • ESD Protection: The device offers robust IEC 61000-4-2 (Level 4) ESD protection, ensuring that the connected interfaces are shielded from electrostatic discharges of up to ±8 kV (contact) and ±15 kV (air-gap) discharge.
  • Low Capacitance: With ultra-low capacitance of 0.5 pF (typical), the TPD6E05U06RVZR is optimized for high-speed data lines, minimizing signal attenuation and preserving signal integrity for protocols such as USB, HDMI, and Thunderbolt.
  • Small Footprint: Encased in a tiny DRT package, this device is perfect for space-constrained applications, allowing designers to incorporate ESD protection without compromising on board real estate.
  • Multi-Channel Protection: The TPD6E05U06RVZR features six channels of ESD protection, making it an efficient solution for protecting multiple data lines with a single component.
  • Low Leakage Current: It has an extremely low leakage current, ensuring minimal power consumption when the device is in standby mode, thus conserving energy and extending battery life in portable applications.

Applications

The versatility of the TPD6E05U06RVZR makes it suitable for a broad range of applications, including:

  • Mobile handsets, tablets, and portable electronics
  • High-speed data interfaces and USB ports
  • Digital TVs, set-top boxes, and multimedia devices
  • Notebooks, desktops, and servers
  • Peripheral ports and HDMI connections

Conclusion

In conclusion, the TPD6E05U06RVZR from Texas Instruments is an excellent choice for designers looking to integrate robust ESD protection into their high-speed digital applications. Its combination of low capacitance, small package size, and multi-channel protection makes it an indispensable component for safeguarding sensitive electronics against the damaging effects of electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,520 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess