EN
  • EN
  • DE

0491003.NAT1

Part No 0491003.NAT1
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814670-0491003.NAT1
Ultra Librarian 3D Model Ultra Librarian 0491003.NAT1 CAD Model

Description

The 0491003.NAT1 is a fuse manufactured by Littelfuse Inc. It's designed to protect electronic circuits from overcurrent conditions. This fuse is part of Littelfuse's comprehensive range of circuit protection solutions, known for their quality and reliability.

Applications

  • Power supplies: Used to protect power supply circuits from overcurrent conditions.
  • Consumer electronics: Protects sensitive components in televisions, audio equipment, and gaming consoles.
  • Lighting systems: Safeguards LED drivers and lighting control circuits.
  • Industrial equipment: Used in control systems, motor drives, and power distribution units.
  • Battery-powered devices: Protects battery packs and charging circuits in portable devices.

Features

  • Fast Acting: Quickly interrupts the circuit during an overcurrent event.
  • Compact Size: Designed for applications with limited space.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Ceramic Body: Provides high temperature resistance and electrical insulation.

Benefits

  • Reliable Overcurrent Protection: Protects electronic components from damage due to overcurrent and short-circuit conditions.
  • Improved System Safety: Prevents fire hazards and equipment damage caused by electrical faults.
  • Reduced Downtime: Minimizes disruptions by quickly isolating faults and preventing further damage.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Regulatory Compliance: Meets environmental standards for safe and responsible manufacturing.

Additional Details

The 0491003.NAT1 fuse is typically available in various current ratings, each designed to protect a specific circuit load. It's important to consult the product datasheet for precise specifications, including voltage rating, interrupting rating, and operating temperature range. The fuse is often constructed with a ceramic body to withstand high temperatures and provide excellent electrical insulation. The interrupting rating indicates the maximum fault current that the fuse can safely interrupt without rupturing or causing damage to the surrounding components. Proper fuse selection is essential to ensure adequate protection and prevent nuisance tripping. The fuse may also be available in different packaging options, such as bulk or tape and reel, to accommodate various manufacturing processes.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess