EN
  • EN
  • DE

0434.750NR

Part No 0434.750NR
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814646-0434.750NR
Ultra Librarian 3D Model Ultra Librarian 0434.750NR CAD Model

Description

The 0434.750NR is a 434 Series Pico® II Very Fast-Acting Fuse from Littelfuse. This fuse is designed for circuit protection in compact electronic devices where space is a premium. Its very fast-acting characteristic provides rapid response to overcurrent conditions, protecting sensitive components from damage. The fuse is available in a small surface mount package.

Applications

  • Mobile Devices: Smartphones, tablets, and wearable devices.
  • Portable Electronics: MP3 players, digital cameras, and handheld gaming consoles.
  • Medical Devices: Portable medical equipment, patient monitoring systems.
  • Industrial Equipment: Compact control systems, sensors.
  • Lighting Systems: LED drivers, ballast circuits.

Features

  • Very Fast-Acting: Quickly interrupts the circuit in response to overcurrent events.
  • Compact Size: Small form factor for use in space-constrained applications.
  • Surface Mount Design: Suitable for automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • High Interrupting Rating: Provides reliable protection against high fault currents.

Benefits

  • Enhanced Circuit Protection: Protects sensitive electronic components from damage.
  • Space Saving: Allows for smaller and more compact product designs.
  • Improved Reliability: Reduces the risk of component failure due to overcurrent events.
  • Cost-Effective: Prevents costly repairs and replacements of damaged components.
  • Easy Integration: Simplifies the assembly process with surface mount technology.

Additional Details

The 0434.750NR is rated for 0.750A (750mA) and has a voltage rating of 125VAC/VDC. It has a typical interrupting rating of 50A at 125VAC and 300A at 125VDC. The fuse is constructed with a ceramic body for durability and high temperature resistance. It is designed to operate within a wide temperature range. The compact size and surface mount design make it ideal for high-density PCB layouts. The device is also halogen free.

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess