Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 570mcd Red, 1050mcd Green, 255mcd Blue
Lens Style Rectangle with Flat Top
Lens Size 1.85mm x 1.80mm
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 623nm Red, 528nm Green, 468nm Blue
Package / Case 4-SMD, No Lead
Size / Dimension 1.85mm L x 1.80mm W
Height (Max) 0.80mm
Ultra Librarian 3D Model Ultra Librarian LTST-E183CEGB2W CAD Model

Description

NULL

You May Also Be Interested in

LITE-ON Technology
LED RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-4263
LITE-ON Technology
LED GREEN CLEAR T/H
Need more? Email Us
ECAD model for LTL1CHJGTNN
LITE-ON Technology
LED RED DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for LTL-221
LITE-ON Technology
LED GREEN CLEAR T-1 T/H
Need more? Email Us
ECAD model for LTL-4236
LITE-ON Technology
LED GRN/RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-298WJ
LITE-ON Technology
LED RED CLEAR 3MM T/H
Need more? Email Us
ECAD model for LTL1CHKRKP1
LITE-ON Technology
LED AMBER CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL2R3KYK
LITE-ON Technology
LED RED CLEAR T/H
Need more? Email Us
ECAD model for LTL-16KPE
LITE-ON Technology
LED TOP RED INGAN BLUE 4PLCC
Need more? Email Us
ECAD model for LTST-E682KETBWT-PA

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention