EN
  • EN
  • DE

MM5Z5V1CF

Part No MM5Z5V1CF
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Zener Diode, 5.1V, SOD-523F, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Reverse Leakage Current 1.8 µA
Peak Reverse Current 5 mA
Zener Voltage 5 V
Win Source Part Number 1079293-MM5Z5V1CF
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM5Z5V1CF CAD Model

Description

The MM5Z5V1CF is a surface-mount Zener diode manufactured by Lite-On Inc. It is designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode provides a stable reference voltage and protects sensitive components from voltage surges.

Applications:

  • Voltage regulation in consumer electronics
  • Transient voltage suppression in industrial equipment
  • Overvoltage protection in portable devices
  • Reference voltage source in power supplies
  • Signal clamping in communication systems

Features:

  • Surface mount package (SOD-523) for automated assembly
  • Low leakage current for enhanced energy efficiency
  • High surge current capability for robust protection
  • Precise Zener voltage for accurate regulation
  • RoHS compliant, meeting environmental standards

Benefits:

  • Ensures stable voltage regulation, leading to reliable circuit operation
  • Protects vulnerable components from damage caused by voltage spikes
  • Minimizes the risk of equipment failure and downtime
  • Allows for compact and efficient circuit designs
  • Streamlines manufacturing and assembly processes

Specifications:

The MM5Z5V1CF features a Zener voltage of approximately 5.1V. The power dissipation is typically around 200mW. The operating temperature range is typically from -55°C to +150°C. Forward voltage is approximately 0.9V at 10mA. This Zener diode is available in a SOD-523 package, a compact surface-mount format.

This Zener diode is ideal for various applications where voltage regulation and transient voltage protection are required. Its small size and high performance make it a valuable asset for modern electronic devices. The SOD-523 package facilitates efficient automated assembly, making it suitable for high-volume production.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
11,540+ $0.0150 $173.1000
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
27,275+ $0.0127 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess