EN
  • EN
  • DE

MBR20120CTW

Part No MBR20120CTW
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Schottky Rectifier, Planar. If - 20A, Ifsm - 120A, IR - 10uA, VF - 0.9V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014110-MBR20120CTW
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBR20120CTW CAD Model

Description

The MBR20120CTW is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It is designed for high-efficiency rectification in various power supply and inverter applications. This rectifier features a low forward voltage drop and fast switching speed, making it suitable for demanding applications where efficiency and performance are critical.

Applications

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Reverse polarity protection
  • Solar panel bypass diodes

Features

  • High surge current capability
  • Low forward voltage drop
  • Fast switching speed
  • High reliability
  • RoHS compliant
  • TO-220 package

Benefits

  • High Efficiency: The low forward voltage drop minimizes power loss, improving overall system efficiency.
  • Fast Switching: Fast switching speed reduces switching losses, further enhancing efficiency.
  • Reliable Performance: High surge current capability ensures reliable operation under transient conditions.
  • Easy to Use: The TO-220 package simplifies mounting and heatsinking.
  • Environmentally Friendly: RoHS compliant, ensuring compliance with environmental regulations.

Technical Specifications

Maximum Repetitive Peak Reverse Voltage: 120V

Maximum Average Forward Rectified Current: 20A (10A per diode)

Maximum Surge Current: 150A

Forward Voltage Drop: 0.85V at 10A

Operating Temperature Range: -65°C to +150°C

Package Type: TO-220

The MBR20120CTW Schottky Barrier Rectifier provides an efficient and reliable solution for various power rectification needs. Its low forward voltage drop and fast switching speed minimize power losses, while its high surge current capability ensures reliable operation under transient conditions. The TO-220 package simplifies mounting and heatsinking, making it easy to integrate into existing designs. Whether used in switching power supplies, DC-DC converters, or other power electronic applications, the MBR20120CTW offers a cost-effective and high-performance solution for achieving efficient power conversion.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess