EN
  • EN
  • DE

MB120L

Part No MB120L
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830105-MB120L
Ultra Librarian 3D Model Ultra Librarian MB120L CAD Model

Description

The MB120L is a surface-mount Schottky Barrier Rectifier manufactured by Lite-On Inc. It is designed for high-frequency rectification and reverse polarity protection applications due to its fast switching speed and low forward voltage drop.

Applications

  • DC-DC converters: Used in the output rectification stage to efficiently convert DC voltage levels.
  • Reverse polarity protection: Prevents damage to circuits from incorrect power supply connections.
  • Freewheeling diodes: Protects inductive loads like relays and motors from voltage spikes.
  • Switching power supplies: Used in various stages of power supply design to enhance efficiency and reduce switching losses.
  • LED lighting: Rectifies AC voltage to provide stable DC power for LED drivers.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency. Typical forward voltage is around 0.45V at rated current.
  • High Surge Current Capability: Handles large inrush currents without damage, enhancing reliability.
  • Fast Switching Speed: Allows for efficient operation at high frequencies, reducing switching losses.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Efficiency: The low forward voltage drop minimizes power dissipation, leading to higher energy efficiency in applications.
  • Enhanced Reliability: The high surge current capability ensures the rectifier can withstand transient surges, preventing failures.
  • Compact Design: The surface-mount package allows for smaller and more compact circuit designs.
  • Simplified Assembly: Surface-mount packaging facilitates automated assembly processes, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental regulations.

Technical Specifications

The MB120L has a maximum repetitive peak reverse voltage (VRRM) of 20V and a maximum average forward rectified current (IF(AV)) of 1.0A. It has a peak forward surge current (IFSM) of 30A. The operating junction temperature range is -65°C to +125°C. The device is typically available in a SMB (DO-214AA) package.

Material Composition: The MB120L is constructed using a silicon-based Schottky barrier with a metal-semiconductor junction. The package is typically made of epoxy molding compound.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess