EN
  • EN
  • DE

LTV817S-TA1-D-V

Part No LTV817S-TA1-D-V
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828816-LTV817S-TA1-D-V
Ultra Librarian 3D Model Ultra Librarian LTV817S-TA1-D-V CAD Model

Description

The LTV817S-TA1-D-V is a surface-mount photocoupler from Lite-On Inc., designed for electrical isolation. It incorporates an infrared LED and a phototransistor. The 'S' indicates a surface-mount package, 'TA1' designates tape and reel packaging for automated assembly, 'D' specifies a particular CTR (Current Transfer Ratio) range, and 'V' may indicate a variant or refinement in specifications.

Applications:

  • Surface Mount PCB Assembly: Designed for automated surface mount assembly lines.
  • Industrial Control Systems: Provides isolation in industrial control equipment.
  • Power Supplies: Used for feedback isolation in power supplies.
  • Motor Control Circuits: Isolates control signals in motor control applications.
  • Instrumentation: Used for isolation in sensitive instrumentation equipment.

Features:

  • Surface Mount Package (S): Enables high-density circuit board designs.
  • Tape and Reel (TA1): Suitable for automated pick-and-place assembly.
  • CTR (Current Transfer Ratio): The 'D' designates a specific CTR range; datasheet must be consulted for specific values.
  • High Isolation Voltage: Provides a high level of electrical isolation.
  • Small Footprint: Saves valuable board space.

Benefits:

  • Automated Assembly: Facilitates efficient and cost-effective manufacturing.
  • Compact Size: Allows for smaller and more efficient circuit board layouts.
  • Electrical Protection: Protects circuits from voltage spikes and surges.
  • Enhanced Reliability: Improves system reliability by isolating sensitive components.
  • Simplified Design: Makes the implementation of isolation easier.

Additional Details:

The LTV817S-TA1-D-V typically operates with a forward current of 50mA for the input diode and has a collector-emitter voltage rating of 80V. The operating temperature range is generally between -30°C and +100°C. The 'TA1' indicates tape and reel packaging for automated assembly. The 'D' signifies a particular CTR range; therefore, consulting the datasheet is crucial to determine the appropriate CTR value for the application. The isolation voltage is usually very high, often in the kilovolt range. The component is typically RoHS compliant.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess