EN
  • EN
  • DE

LTV-816STA1D-V

Part No LTV-816STA1D-V
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description LTV816 Series 5000 Vrms 300 % Surface Mount Photocoupler - SMT-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962110-LTV-816STA1D-V
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-816STA1D-V CAD Model

Description

The LTV-816STA1D-V is a single channel phototransistor optocoupler manufactured by Lite-On Inc. It provides electrical isolation between an input circuit (typically an LED) and an output circuit (a phototransistor). This isolation allows for signal transfer without a direct electrical connection, which is important for safety and noise reduction.

Applications

  • Industrial control systems
  • Power supplies
  • Telecommunications equipment
  • Medical devices
  • Consumer electronics

Features

  • Single channel
  • Phototransistor output
  • High isolation voltage
  • Compact package
  • RoHS compliant

Benefits

  • Electrical isolation: Provides a high degree of electrical isolation between the input and output circuits, protecting sensitive components and preventing ground loops.
  • Signal transfer: Enables signal transfer without a direct electrical connection.
  • Noise reduction: Reduces noise coupling between circuits.
  • Compact size: Small package allows for high-density circuit designs.
  • Environmentally friendly: RoHS compliant, meeting environmental regulations for hazardous substances.

The LTV-816STA1D-V consists of an infrared LED and a phototransistor. When current flows through the LED, it emits infrared light that activates the phototransistor, allowing current to flow in the output circuit. The 'V' likely refers to a specific voltage range or test parameter. Lite-On optocouplers are known for their reliability and performance in a wide range of applications requiring electrical isolation. Key parameters to check in the datasheet include the isolation voltage, current transfer ratio (CTR), forward current, collector-emitter voltage, and operating temperature range.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $2.6115
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
STMicroelectronics
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0772
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess