EN
  • EN
  • DE

LTV-702V-AD

Part No LTV-702V-AD
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description LTV-702V-AD Liteon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072907-LTV-702V-AD
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-702V-AD CAD Model

Description

The LTV-702V-AD is a high-isolation voltage phototransistor optocoupler from Lite-On Inc. This device features a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor detector. It is designed for applications requiring electrical isolation between input and output circuits.

Applications

  • SMPS (Switching Mode Power Supplies): Provides feedback isolation in power supplies.
  • Programmable Controllers: Interfaces input/output signals in industrial control systems.
  • Computers: Isolates data and control signals within computer systems.
  • Telecommunication Equipment: Protects sensitive circuits from voltage transients and noise.
  • Office Equipment: Used in printers, copiers, and other office machines for signal isolation.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, enhancing safety and reliability.
  • Compact Package: Small footprint allows for high-density mounting on circuit boards.
  • CTR (Current Transfer Ratio): Provides efficient signal transfer with a specified current transfer ratio.
  • RoHS Compliant: Meets environmental standards for restricted substances.
  • Through-Hole Mounting: Designed for easy integration into through-hole PCB designs.

Benefits

  • Enhanced Safety: High isolation voltage protects circuits and personnel from high voltage hazards.
  • Noise Immunity: Minimizes the effects of electrical noise and transients on sensitive circuits.
  • Space Saving: Compact package allows for use in space-constrained applications.
  • Reliable Performance: Stable CTR ensures consistent signal transfer over a wide range of operating conditions.
  • Long Lifespan: Designed for long-term reliability in demanding applications.

Additional Details

The LTV-702V-AD optocoupler typically operates with a forward current (IF) of around 20mA and a collector-emitter voltage (VCEO) that varies depending on the specific application requirements. The isolation voltage is a key parameter, often rated in the kilovolts range. Detailed specifications are available in the Lite-On Inc. datasheet for this product.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2896 $57.9200
490+ $0.2377 $116.4730
755+ $0.2302 $173.8010
1,040+ $0.2228 $231.7120
1,345+ $0.2154 $289.7130
1,795+ $0.1931 $346.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess