EN
  • EN
  • DE

LTV-356T-C-G

Part No LTV-356T-C-G
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description Optocoupler 50-600%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072899-LTV-356T-C-G
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-356T-C-G CAD Model

Description

The LTV-356T-C-G is a single-channel phototransistor optocoupler from Lite-On Inc., designed for providing electrical isolation between input and output circuits. It consists of a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon phototransistor. This configuration is suitable for a variety of applications where isolation and signal transfer are required.

Applications

  • Industrial Control Systems: Used to isolate control signals in industrial automation equipment.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies, ensuring safety.
  • Microprocessor Interface: Isolates microprocessor inputs/outputs, protecting the processor from voltage spikes and noise.
  • Motor Control Circuits: Used in motor control applications for isolating control signals.
  • General Purpose Isolation: Suitable for various circuits where electrical isolation is needed.

Features

  • Single Channel Configuration: Simple and compact design.
  • High Isolation Voltage: Provides electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Enables efficient signal transfer between input and output.
  • Small Outline Package: Suitable for surface mount applications, saving PCB space.
  • RoHS Compliant: Compliant with environmental regulations.
  • Operating Temperature Range: Suitable for a wide range of operating conditions.

Benefits

  • Improved Safety: Provides electrical isolation to protect users and equipment from high voltages.
  • Enhanced Noise Immunity: Reduces the impact of electrical noise on signal transmission.
  • Compact Design: Saves valuable board space.
  • Increased Reliability: Provides a robust and reliable isolation solution.

Additional Details

The LTV-356T-C-G typically comes in a surface mount package. The current transfer ratio (CTR) varies with the input forward current and collector-emitter voltage. The isolation voltage is a key specification for safety, generally rated in the kilovolt range. Other relevant specifications include the collector-emitter breakdown voltage, forward voltage, and operating temperature. It's important to consult the manufacturer's datasheet to ensure the component meets the specific requirements of the application. The 'C' suffix in the part number often indicates a specific CTR binning or performance grade, so be sure to verify the datasheet for details on this specific part number.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,155+ $0.0433 $50.0115
2,465+ $0.0406 $100.0790
3,830+ $0.0392 $150.1360
5,495+ $0.0364 $200.0180
7,145+ $0.0350 $250.0750
8,930+ $0.0336 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 277,460 pieces
MOQ: 1155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess